L-com, Inc. Mpo W/ Pins To Mpo No Pins, 12 Fiber, Type A, 100G L-Com MPMF12OM5AR-3

Description
MPO W/ PINS TO MPO NO PINS, 12 FIBER, TYPE A, 100G
Description
MPO W/ PINS TO MPO NO PINS, 12 FIBER, TYPE A, 100G
Datasheet
Datasheet Summary
Powered by GS/AI

The MPO W/ Pins to MPO No Pins, 12 Fiber, Type A, 100G L-Com is designed for high-speed data transmission applications. It features a 12-fiber round cable with a 50/125 multimode OM5 fiber, which is OFNR (riser) rated and comes in a lime green color. The product includes a male MPO connector with alignment pins and a female MPO connector without pins, ensuring compatibility in various setups. The cable is available in multiple lengths: 1.0 meter, 3.0 meters, 5.0 meters, and 10.0 meters. Each assembly is individually packaged according to L-Com specifications. The product complies with the EU RoHS directive, indicating it meets environmental standards. This cable is suitable for engineers looking for reliable and compliant fiber optic solutions for their networking needs.

Datasheet Summary
Powered by GS/AI

The MPO W/ Pins to MPO No Pins, 12 Fiber, Type A, 100G L-Com is designed for high-speed data transmission applications. It features a 12-fiber round cable with a 50/125 multimode OM5 fiber, which is OFNR (riser) rated and comes in a lime green color. The product includes a male MPO connector with alignment pins and a female MPO connector without pins, ensuring compatibility in various setups. The cable is available in multiple lengths: 1.0 meter, 3.0 meters, 5.0 meters, and 10.0 meters. Each assembly is individually packaged according to L-Com specifications. The product complies with the EU RoHS directive, indicating it meets environmental standards. This cable is suitable for engineers looking for reliable and compliant fiber optic solutions for their networking needs.

Suppliers

Company
Product
Description
Supplier Links
Mpo W/ Pins To Mpo No Pins, 12 Fiber, Type A, 100G L-Com - 52AK0896 - Newark, An Avnet Company
Chicago, IL, United States
Mpo W/ Pins To Mpo No Pins, 12 Fiber, Type A, 100G L-Com
52AK0896
Mpo W/ Pins To Mpo No Pins, 12 Fiber, Type A, 100G L-Com 52AK0896
MPO W/ PINS TO MPO NO PINS, 12 FIBER, TYPE A, 100G

MPO W/ PINS TO MPO NO PINS, 12 FIBER, TYPE A, 100G

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52AK0896
Product Name Mpo W/ Pins To Mpo No Pins, 12 Fiber, Type A, 100G L-Com
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Female BNC Breakout to Lead Only, 20 AWG wire - 1011-F - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Connector Type BNC
View Details