L-com, Inc. Mpo W/ Pins To Mpo No Pins, 12 Fiber, Type B, 40Gb L-Com MPMF12OM4BR-1

Description
MPO W/ PINS TO MPO NO PINS, 12 FIBER, TYPE B, 40GB
Description
MPO W/ PINS TO MPO NO PINS, 12 FIBER, TYPE B, 40GB
Datasheet
Datasheet Summary
Powered by GS/AI

The MPO with pins to MPO without pins, 12 fiber, Type B, 40Gb from L-Com is designed for high-speed data transmission in fiber optic networks. This product features a 12 fiber round cable with a 50/125 multimode OM4 specification and is OFNR (riser) rated, ensuring compliance with safety standards for vertical installations. The cable is available in various lengths, including 1.0 meters, 3.0 meters, 5.0 meters, and 10.0 meters, providing flexibility for different installation requirements. Each connector is equipped with a dust cap for protection, and the product adheres to the EU RoHS directive, indicating it is free from hazardous substances. The wiring configuration follows Type B standards, which may be relevant for compatibility with existing systems.

Datasheet Summary
Powered by GS/AI

The MPO with pins to MPO without pins, 12 fiber, Type B, 40Gb from L-Com is designed for high-speed data transmission in fiber optic networks. This product features a 12 fiber round cable with a 50/125 multimode OM4 specification and is OFNR (riser) rated, ensuring compliance with safety standards for vertical installations. The cable is available in various lengths, including 1.0 meters, 3.0 meters, 5.0 meters, and 10.0 meters, providing flexibility for different installation requirements. Each connector is equipped with a dust cap for protection, and the product adheres to the EU RoHS directive, indicating it is free from hazardous substances. The wiring configuration follows Type B standards, which may be relevant for compatibility with existing systems.

Suppliers

Company
Product
Description
Supplier Links
Mpo W/ Pins To Mpo No Pins, 12 Fiber, Type B, 40Gb L-Com - 52AK0882 - Newark, An Avnet Company
Chicago, IL, United States
Mpo W/ Pins To Mpo No Pins, 12 Fiber, Type B, 40Gb L-Com
52AK0882
Mpo W/ Pins To Mpo No Pins, 12 Fiber, Type B, 40Gb L-Com 52AK0882
MPO W/ PINS TO MPO NO PINS, 12 FIBER, TYPE B, 40GB

MPO W/ PINS TO MPO NO PINS, 12 FIBER, TYPE B, 40GB

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52AK0882
Product Name Mpo W/ Pins To Mpo No Pins, 12 Fiber, Type B, 40Gb L-Com
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug Test Cable, RG58C/U - 1056 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details