L-com, Inc. Mpo W/ Pins To Mpo No Pins, 12 Fiber, Type A, 40Gb L-Com MPMF12OM4AZ-1

Description
MPO W/ PINS TO MPO NO PINS, 12 FIBER, TYPE A, 40GB
Description
MPO W/ PINS TO MPO NO PINS, 12 FIBER, TYPE A, 40GB
Datasheet
Datasheet Summary
Powered by GS/AI

The MPO with Pins to MPO No Pins, 12 Fiber, Type A, 40Gb from L-Com features a 12-fiber round cable designed for multimode applications, specifically utilizing 50/125 OM4 fiber. The cable is constructed with a low smoke zero halogen (LSZH) jacket, which enhances safety in environments where fire hazards are a concern. This product is available in multiple lengths: 1.0 meters, 3.0 meters, 5.0 meters, and 10.0 meters. Each assembly is individually packaged and includes dust caps for the connectors. The wiring follows a Type A configuration, ensuring compatibility with standard MPO connections. The product complies with the EU RoHS directive, indicating it meets environmental safety standards. Engineers considering this product should note its suitability for high-speed data transmission applications, particularly in networking and data center environments.

Datasheet Summary
Powered by GS/AI

The MPO with Pins to MPO No Pins, 12 Fiber, Type A, 40Gb from L-Com features a 12-fiber round cable designed for multimode applications, specifically utilizing 50/125 OM4 fiber. The cable is constructed with a low smoke zero halogen (LSZH) jacket, which enhances safety in environments where fire hazards are a concern. This product is available in multiple lengths: 1.0 meters, 3.0 meters, 5.0 meters, and 10.0 meters. Each assembly is individually packaged and includes dust caps for the connectors. The wiring follows a Type A configuration, ensuring compatibility with standard MPO connections. The product complies with the EU RoHS directive, indicating it meets environmental safety standards. Engineers considering this product should note its suitability for high-speed data transmission applications, particularly in networking and data center environments.

Suppliers

Company
Product
Description
Supplier Links
Mpo W/ Pins To Mpo No Pins, 12 Fiber, Type A, 40Gb L-Com - 52AK0874 - Newark, An Avnet Company
Chicago, IL, United States
Mpo W/ Pins To Mpo No Pins, 12 Fiber, Type A, 40Gb L-Com
52AK0874
Mpo W/ Pins To Mpo No Pins, 12 Fiber, Type A, 40Gb L-Com 52AK0874
MPO W/ PINS TO MPO NO PINS, 12 FIBER, TYPE A, 40GB

MPO W/ PINS TO MPO NO PINS, 12 FIBER, TYPE A, 40GB

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52AK0874
Product Name Mpo W/ Pins To Mpo No Pins, 12 Fiber, Type A, 40Gb L-Com
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Breakout to XH and XHL Macro-Hooks - 1010XHL - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details