L-com, Inc. Mpo W/ Pins To Mpo No Pins, 12 Fiber, Type A, 50/1 L-Com MPMF12OM2AZ-3

Description
MPO W/ PINS TO MPO NO PINS, 12 FIBER, TYPE A, 50/1
Description
MPO W/ PINS TO MPO NO PINS, 12 FIBER, TYPE A, 50/1
Datasheet
Datasheet Summary
Powered by GS/AI

The MPO with Pins to MPO No Pins, 12 Fiber, Type A, 50/125 OM2 multimode fiber cable features a low smoke zero halogen (LSZH) jacket, making it suitable for environments where fire safety is a concern. It is designed with a 12 fiber round cable configuration and is available in various lengths, including 1.0 meters, 3.0 meters, 5.0 meters, and 10.0 meters. The cable is compliant with the EU RoHS directive, ensuring it meets environmental standards. The wiring map follows a Type A configuration, with color-coded fibers for easy identification. Each connector is supplied with a dust cap and is individually packaged according to L-Com specifications. This product is ideal for applications requiring reliable fiber optic connections in data centers or telecommunications.

Datasheet Summary
Powered by GS/AI

The MPO with Pins to MPO No Pins, 12 Fiber, Type A, 50/125 OM2 multimode fiber cable features a low smoke zero halogen (LSZH) jacket, making it suitable for environments where fire safety is a concern. It is designed with a 12 fiber round cable configuration and is available in various lengths, including 1.0 meters, 3.0 meters, 5.0 meters, and 10.0 meters. The cable is compliant with the EU RoHS directive, ensuring it meets environmental standards. The wiring map follows a Type A configuration, with color-coded fibers for easy identification. Each connector is supplied with a dust cap and is individually packaged according to L-Com specifications. This product is ideal for applications requiring reliable fiber optic connections in data centers or telecommunications.

Suppliers

Company
Product
Description
Supplier Links
Mpo W/ Pins To Mpo No Pins, 12 Fiber, Type A, 50/1 L-Com - 52AK0834 - Newark, An Avnet Company
Chicago, IL, United States
Mpo W/ Pins To Mpo No Pins, 12 Fiber, Type A, 50/1 L-Com
52AK0834
Mpo W/ Pins To Mpo No Pins, 12 Fiber, Type A, 50/1 L-Com 52AK0834
MPO W/ PINS TO MPO NO PINS, 12 FIBER, TYPE A, 50/1

MPO W/ PINS TO MPO NO PINS, 12 FIBER, TYPE A, 50/1

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52AK0834
Product Name Mpo W/ Pins To Mpo No Pins, 12 Fiber, Type A, 50/1 L-Com
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Stacking Double Banana Plug to X100W Mini-Hook and Alligator, Twisted Pair Test Cable - 3051 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details