L-com, Inc. Fibre Cord, Mpo Plug-Sc, Mm, 1M; Fibre Optic Connector A L-Com MPM8OM5-SCR-1

Description
FIBRE CORD, MPO PLUG-SC, MM, 1M; Fibre Optic Connector A:MPO Plug; Fibre Optic Connector B:8x SC; No. of Fibers:8Fibres; Fibre Type:Multimode; Lead Length - Metric:1m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FIBRE CORD, MPO PLUG-SC, MM, 1M; Fibre Optic Connector A:MPO Plug; Fibre Optic Connector B:8x SC; No. of Fibers:8Fibres; Fibre Type:Multimode; Lead Length - Metric:1m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fibre Cord, Mpo Plug-Sc, Mm, 1M; Fibre Optic Connector A L-Com - 51AH7675 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Cord, Mpo Plug-Sc, Mm, 1M; Fibre Optic Connector A L-Com
51AH7675
Fibre Cord, Mpo Plug-Sc, Mm, 1M; Fibre Optic Connector A L-Com 51AH7675
FIBRE CORD, MPO PLUG-SC, MM, 1M; Fibre Optic Connector A:MPO Plug; Fibre Optic Connector B:8x SC; No. of Fibers:8Fibres; Fibre Type:Multimode; Lead Length - Metric:1m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes

FIBRE CORD, MPO PLUG-SC, MM, 1M; Fibre Optic Connector A:MPO Plug; Fibre Optic Connector B:8x SC; No. of Fibers:8Fibres; Fibre Type:Multimode; Lead Length - Metric:1m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 51AH7675
Product Name Fibre Cord, Mpo Plug-Sc, Mm, 1M; Fibre Optic Connector A L-Com
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male, Double Shielded Video Back Panel Coaxial Test Cable - 7026 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Video
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details