L-com, Inc. MPO w/ pins to LC Fan-out, 8 fiber round,OM5 50/125um Multimode, OFNR Jacket, Lime Green, 1 meter MPM8OM5-LCR-1

Description
These L-com multi-fiber ribbon cables provide great advantages in size by offering up to 8 times the density when compared to the same size SC connector! Factory terminated and tested, these OM5 50/125 Multimode fiber optic cables provide significant installation time savings. A push-pull design is utilized for easy mating and removal. Fan-out assemblies with the LC connector are ideal for making connections within rack mounted or wall mounted fiber enclosures that utilize single fiber connectors. L-com's MPO connectors are fully compatible with US Conec MTP products. Use our custom cable configurator to create custom lengths today. Features MPO fan-out to LC connectors for server-to-switch and other link aggregation Used to connect equipment that utilizes MPO style connectors and OM5 50/125 Multimode cabling for aggregation of links OFNR (Riser Rated) Jacket complies with strict building codes Application Link Aggregation Server connectivity Data Centers/Enterprise Networking Ethernet
Description
These L-com multi-fiber ribbon cables provide great advantages in size by offering up to 8 times the density when compared to the same size SC connector! Factory terminated and tested, these OM5 50/125 Multimode fiber optic cables provide significant installation time savings. A push-pull design is utilized for easy mating and removal. Fan-out assemblies with the LC connector are ideal for making connections within rack mounted or wall mounted fiber enclosures that utilize single fiber connectors. L-com's MPO connectors are fully compatible with US Conec MTP products. Use our custom cable configurator to create custom lengths today. Features MPO fan-out to LC connectors for server-to-switch and other link aggregation Used to connect equipment that utilizes MPO style connectors and OM5 50/125 Multimode cabling for aggregation of links OFNR (Riser Rated) Jacket complies with strict building codes Application Link Aggregation Server connectivity Data Centers/Enterprise Networking Ethernet

Suppliers

Company
Product
Description
Supplier Links
MPO w/ pins to LC Fan-out, 8 fiber round,OM5 50/125um Multimode, OFNR Jacket, Lime Green, 1 meter - MPM8OM5-LCR-1 - L-com, Inc.
North Andover, MA, United States
MPO w/ pins to LC Fan-out, 8 fiber round,OM5 50/125um Multimode, OFNR Jacket, Lime Green, 1 meter
MPM8OM5-LCR-1
MPO w/ pins to LC Fan-out, 8 fiber round,OM5 50/125um Multimode, OFNR Jacket, Lime Green, 1 meter MPM8OM5-LCR-1
These L-com multi-fiber ribbon cables provide great advantages in size by offering up to 8 times the density when compared to the same size SC connector! Factory terminated and tested, these OM5 50/125 Multimode fiber optic cables provide significant installation time savings. A push-pull design is utilized for easy mating and removal. Fan-out assemblies with the LC connector are ideal for making connections within rack mounted or wall mounted fiber enclosures that utilize single fiber connectors. L-com's MPO connectors are fully compatible with US Conec MTP products. Use our custom cable configurator to create custom lengths today. Features MPO fan-out to LC connectors for server-to-switch and other link aggregation Used to connect equipment that utilizes MPO style connectors and OM5 50/125 Multimode cabling for aggregation of links OFNR (Riser Rated) Jacket complies with strict building codes Application Link Aggregation Server connectivity Data Centers/Enterprise Networking Ethernet

These L-com multi-fiber ribbon cables provide great advantages in size by offering up to 8 times the density when compared to the same size SC connector! Factory terminated and tested, these OM5 50/125 Multimode fiber optic cables provide significant installation time savings. A push-pull design is utilized for easy mating and removal. Fan-out assemblies with the LC connector are ideal for making connections within rack mounted or wall mounted fiber enclosures that utilize single fiber connectors. L-com's MPO connectors are fully compatible with US Conec MTP products. Use our custom cable configurator to create custom lengths today.

Features

  • MPO fan-out to LC connectors for server-to-switch and other link aggregation
  • Used to connect equipment that utilizes MPO style connectors and OM5 50/125 Multimode cabling for aggregation of links
  • OFNR (Riser Rated) Jacket complies with strict building codes

Application

  • Link Aggregation
  • Server connectivity
  • Data Centers/Enterprise Networking
  • Ethernet
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number MPM8OM5-LCR-1
Product Name MPO w/ pins to LC Fan-out, 8 fiber round,OM5 50/125um Multimode, OFNR Jacket, Lime Green, 1 meter
Cable Type Multifiber
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 2846888 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM2
View Details
Optical Fiber, Singlemode, 1310-1550 nm, Reduced Cladding - F-SM1250-9/80 - Newport MKS
Specs
Fiber Mode SingleMode
Wavelength 1310 to 1550 nm (13100 to 15500 Å)
Numerical Aperture 0.1500 to 0.1700
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details