L-com, Inc. Fibre Cord, Mpo Plug-St, Mm, 1M; Fibre Optic Connector A L-Com MPM8OM4-STZ-1

Description
FIBRE CORD, MPO PLUG-ST, MM, 1M; Fibre Optic Connector A:MPO Plug; Fibre Optic Connector B:8x ST; No. of Fibers:8Fibres; Fibre Type:Multimode; Lead Length - Metric:1m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FIBRE CORD, MPO PLUG-ST, MM, 1M; Fibre Optic Connector A:MPO Plug; Fibre Optic Connector B:8x ST; No. of Fibers:8Fibres; Fibre Type:Multimode; Lead Length - Metric:1m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fibre Cord, Mpo Plug-St, Mm, 1M; Fibre Optic Connector A L-Com - 51AH7650 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Cord, Mpo Plug-St, Mm, 1M; Fibre Optic Connector A L-Com
51AH7650
Fibre Cord, Mpo Plug-St, Mm, 1M; Fibre Optic Connector A L-Com 51AH7650
FIBRE CORD, MPO PLUG-ST, MM, 1M; Fibre Optic Connector A:MPO Plug; Fibre Optic Connector B:8x ST; No. of Fibers:8Fibres; Fibre Type:Multimode; Lead Length - Metric:1m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes

FIBRE CORD, MPO PLUG-ST, MM, 1M; Fibre Optic Connector A:MPO Plug; Fibre Optic Connector B:8x ST; No. of Fibers:8Fibres; Fibre Type:Multimode; Lead Length - Metric:1m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 51AH7650
Product Name Fibre Cord, Mpo Plug-St, Mm, 1M; Fibre Optic Connector A L-Com
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Breakout to XR Mini-Hooks - 1010XR - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details
Cable Assembly - 6828A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details