L-com, Inc. Fibre Cord, Mpo Plug-St, Mm, 500Mm; Fibre Optic Connector A L-Com MPM8OM4-STZ-05

Description
FIBRE CORD, MPO PLUG-ST, MM, 500MM; Fibre Optic Connector A:MPO Plug; Fibre Optic Connector B:8x ST; No. of Fibers:8Fibres; Fibre Type:Multimode; Lead Length - Metric:500mm; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FIBRE CORD, MPO PLUG-ST, MM, 500MM; Fibre Optic Connector A:MPO Plug; Fibre Optic Connector B:8x ST; No. of Fibers:8Fibres; Fibre Type:Multimode; Lead Length - Metric:500mm; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fibre Cord, Mpo Plug-St, Mm, 500Mm; Fibre Optic Connector A L-Com - 51AH7649 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Cord, Mpo Plug-St, Mm, 500Mm; Fibre Optic Connector A L-Com
51AH7649
Fibre Cord, Mpo Plug-St, Mm, 500Mm; Fibre Optic Connector A L-Com 51AH7649
FIBRE CORD, MPO PLUG-ST, MM, 500MM; Fibre Optic Connector A:MPO Plug; Fibre Optic Connector B:8x ST; No. of Fibers:8Fibres; Fibre Type:Multimode; Lead Length - Metric:500mm; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes

FIBRE CORD, MPO PLUG-ST, MM, 500MM; Fibre Optic Connector A:MPO Plug; Fibre Optic Connector B:8x ST; No. of Fibers:8Fibres; Fibre Type:Multimode; Lead Length - Metric:500mm; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 51AH7649
Product Name Fibre Cord, Mpo Plug-St, Mm, 500Mm; Fibre Optic Connector A L-Com
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Female BNC Breakout to 0.08″ Pin Plugs - 1004 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details