L-com, Inc. MPO w/ pins to ST Fan-out, 8 fiber round,OM4 50/125um Multimode, OFNR Jacket, Aqua, 0.5 meter MPM8OM4-STR-05

Description
These L-com multi-fiber ribbon cables provide great advantages in size by offering up to 8 times the density when compared to the same size SC connector! Factory terminated and tested, these OM4 50/125 Multimode fiber optic cables provide significant installation time savings. A push-pull design is utilized for easy mating and removal. Fan-out assemblies with the ST connector are ideal for making connections within rack mounted or wall mounted fiber enclosures that utilize single fiber connectors. L-com's MPO connectors are fully compatible with US Conec MTP products. Use our custom cable configurator to create custom lengths today. Features MPO fan-out to ST connectors for server-to-switch and other link aggregation OFNR (Riser Rated) Jacket complies with strict building codes Used to connect equipment that utilizes MPO style connectors and OM4 50/125 Multimode cabling for aggregation of links Application Link Aggregation Data Centers/Enterprise Networking Ethernet Server connectivity
Description
These L-com multi-fiber ribbon cables provide great advantages in size by offering up to 8 times the density when compared to the same size SC connector! Factory terminated and tested, these OM4 50/125 Multimode fiber optic cables provide significant installation time savings. A push-pull design is utilized for easy mating and removal. Fan-out assemblies with the ST connector are ideal for making connections within rack mounted or wall mounted fiber enclosures that utilize single fiber connectors. L-com's MPO connectors are fully compatible with US Conec MTP products. Use our custom cable configurator to create custom lengths today. Features MPO fan-out to ST connectors for server-to-switch and other link aggregation OFNR (Riser Rated) Jacket complies with strict building codes Used to connect equipment that utilizes MPO style connectors and OM4 50/125 Multimode cabling for aggregation of links Application Link Aggregation Data Centers/Enterprise Networking Ethernet Server connectivity

Suppliers

Company
Product
Description
Supplier Links
MPO w/ pins to ST Fan-out, 8 fiber round,OM4 50/125um Multimode, OFNR Jacket, Aqua, 0.5 meter - MPM8OM4-STR-05 - L-com, Inc.
North Andover, MA, United States
MPO w/ pins to ST Fan-out, 8 fiber round,OM4 50/125um Multimode, OFNR Jacket, Aqua, 0.5 meter
MPM8OM4-STR-05
MPO w/ pins to ST Fan-out, 8 fiber round,OM4 50/125um Multimode, OFNR Jacket, Aqua, 0.5 meter MPM8OM4-STR-05
These L-com multi-fiber ribbon cables provide great advantages in size by offering up to 8 times the density when compared to the same size SC connector! Factory terminated and tested, these OM4 50/125 Multimode fiber optic cables provide significant installation time savings. A push-pull design is utilized for easy mating and removal. Fan-out assemblies with the ST connector are ideal for making connections within rack mounted or wall mounted fiber enclosures that utilize single fiber connectors. L-com's MPO connectors are fully compatible with US Conec MTP products. Use our custom cable configurator to create custom lengths today. Features MPO fan-out to ST connectors for server-to-switch and other link aggregation OFNR (Riser Rated) Jacket complies with strict building codes Used to connect equipment that utilizes MPO style connectors and OM4 50/125 Multimode cabling for aggregation of links Application Link Aggregation Data Centers/Enterprise Networking Ethernet Server connectivity

These L-com multi-fiber ribbon cables provide great advantages in size by offering up to 8 times the density when compared to the same size SC connector! Factory terminated and tested, these OM4 50/125 Multimode fiber optic cables provide significant installation time savings. A push-pull design is utilized for easy mating and removal. Fan-out assemblies with the ST connector are ideal for making connections within rack mounted or wall mounted fiber enclosures that utilize single fiber connectors. L-com's MPO connectors are fully compatible with US Conec MTP products. Use our custom cable configurator to create custom lengths today.

Features

  • MPO fan-out to ST connectors for server-to-switch and other link aggregation
  • OFNR (Riser Rated) Jacket complies with strict building codes
  • Used to connect equipment that utilizes MPO style connectors and OM4 50/125 Multimode cabling for aggregation of links

Application

  • Link Aggregation
  • Data Centers/Enterprise Networking
  • Ethernet
  • Server connectivity
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number MPM8OM4-STR-05
Product Name MPO w/ pins to ST Fan-out, 8 fiber round,OM4 50/125um Multimode, OFNR Jacket, Aqua, 0.5 meter
Cable Type Multifiber
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 2846957 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM3
View Details
100G EDR QSFP28 ACTIVE OPTICAL CABLE - FOQQA33P00015 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Optical Fiber, Single Mode, Jacketed, 633-780 nm, 0.10-0.14 NA. - F-SV-C - Newport MKS
Specs
Fiber Mode SingleMode
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 633 to 780 nm (6330 to 7800 Å)
View Details