L-com, Inc. Fibre Cord, Mpo Plug-Sc, Mm, 5M; Fibre Optic Connector A L-Com MPM8OM4-SCZ-5

Description
FIBRE CORD, MPO PLUG-SC, MM, 5M; Fibre Optic Connector A:MPO Plug; Fibre Optic Connector B:8x SC; No. of Fibers:8Fibres; Fibre Type:Multimode; Lead Length - Metric:5m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FIBRE CORD, MPO PLUG-SC, MM, 5M; Fibre Optic Connector A:MPO Plug; Fibre Optic Connector B:8x SC; No. of Fibers:8Fibres; Fibre Type:Multimode; Lead Length - Metric:5m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fibre Cord, Mpo Plug-Sc, Mm, 5M; Fibre Optic Connector A L-Com - 51AH7643 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Cord, Mpo Plug-Sc, Mm, 5M; Fibre Optic Connector A L-Com
51AH7643
Fibre Cord, Mpo Plug-Sc, Mm, 5M; Fibre Optic Connector A L-Com 51AH7643
FIBRE CORD, MPO PLUG-SC, MM, 5M; Fibre Optic Connector A:MPO Plug; Fibre Optic Connector B:8x SC; No. of Fibers:8Fibres; Fibre Type:Multimode; Lead Length - Metric:5m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes

FIBRE CORD, MPO PLUG-SC, MM, 5M; Fibre Optic Connector A:MPO Plug; Fibre Optic Connector B:8x SC; No. of Fibers:8Fibres; Fibre Type:Multimode; Lead Length - Metric:5m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 51AH7643
Product Name Fibre Cord, Mpo Plug-Sc, Mm, 5M; Fibre Optic Connector A L-Com
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Female BNC Breakout to Stacking Standard Banana Plugs - 1016 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details