L-com, Inc. Fiber Cord, Mpo Plug-Sc, Mm, 3M; Fibre Optic Connector A L-Com MPM8OM4-SCR-3

Description
FIBER CORD, MPO PLUG-SC, MM, 3M; Fibre Optic Connector A:MPO Plug; Fibre Optic Connector B:8x SC; No. of Fibers:8Fibres; Fibre Type:Multimode; Lead Length - Metric:3m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FIBER CORD, MPO PLUG-SC, MM, 3M; Fibre Optic Connector A:MPO Plug; Fibre Optic Connector B:8x SC; No. of Fibers:8Fibres; Fibre Type:Multimode; Lead Length - Metric:3m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Cord, Mpo Plug-Sc, Mm, 3M; Fibre Optic Connector A L-Com - 51AH7637 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Cord, Mpo Plug-Sc, Mm, 3M; Fibre Optic Connector A L-Com
51AH7637
Fiber Cord, Mpo Plug-Sc, Mm, 3M; Fibre Optic Connector A L-Com 51AH7637
FIBER CORD, MPO PLUG-SC, MM, 3M; Fibre Optic Connector A:MPO Plug; Fibre Optic Connector B:8x SC; No. of Fibers:8Fibres; Fibre Type:Multimode; Lead Length - Metric:3m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes

FIBER CORD, MPO PLUG-SC, MM, 3M; Fibre Optic Connector A:MPO Plug; Fibre Optic Connector B:8x SC; No. of Fibers:8Fibres; Fibre Type:Multimode; Lead Length - Metric:3m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 51AH7637
Product Name Fiber Cord, Mpo Plug-Sc, Mm, 3M; Fibre Optic Connector A L-Com
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
SMA Male to SMA Female Coaxial Test Cable, RG316/U - 4155 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details