L-com, Inc. Fibre Cord, Mpo Plug-Sc, Mm, 10M; Fibre Optic Connector A L-Com MPM8OM4-SCR-10

Description
FIBRE CORD, MPO PLUG-SC, MM, 10M; Fibre Optic Connector A:MPO Plug; Fibre Optic Connector B:8x SC; No. of Fibers:8Fibres; Fibre Type:Multimode; Lead Length - Metric:10m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FIBRE CORD, MPO PLUG-SC, MM, 10M; Fibre Optic Connector A:MPO Plug; Fibre Optic Connector B:8x SC; No. of Fibers:8Fibres; Fibre Type:Multimode; Lead Length - Metric:10m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fibre Cord, Mpo Plug-Sc, Mm, 10M; Fibre Optic Connector A L-Com - 51AH7636 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Cord, Mpo Plug-Sc, Mm, 10M; Fibre Optic Connector A L-Com
51AH7636
Fibre Cord, Mpo Plug-Sc, Mm, 10M; Fibre Optic Connector A L-Com 51AH7636
FIBRE CORD, MPO PLUG-SC, MM, 10M; Fibre Optic Connector A:MPO Plug; Fibre Optic Connector B:8x SC; No. of Fibers:8Fibres; Fibre Type:Multimode; Lead Length - Metric:10m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes

FIBRE CORD, MPO PLUG-SC, MM, 10M; Fibre Optic Connector A:MPO Plug; Fibre Optic Connector B:8x SC; No. of Fibers:8Fibres; Fibre Type:Multimode; Lead Length - Metric:10m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 51AH7636
Product Name Fibre Cord, Mpo Plug-Sc, Mm, 10M; Fibre Optic Connector A L-Com
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

Mini Display Port To HDMI 4 K Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
I/O Cable Assemblies - RG1194 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Instrumentation and Control; Computer; Medical
Cable Shielding No Shielding
Connector Type DIN / Mini-DIN
View Details
Cable Connector Assembly 10M PVC M12 8230/365 -  - Sensata Technologies
Specs
Connector Type M12
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details