L-com, Inc. Fibre Cord, Mpo Plug-Lc, Mm, 3M; Fibre Optic Connector A L-Com MPM8OM4-FLCR-3

Description
FIBRE CORD, MPO PLUG-LC, MM, 3M; Fibre Optic Connector A:MPO Plug; Fibre Optic Connector B:8x LC; No. of Fibers:8Fibres; Fibre Type:Multimode; Lead Length - Metric:3m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FIBRE CORD, MPO PLUG-LC, MM, 3M; Fibre Optic Connector A:MPO Plug; Fibre Optic Connector B:8x LC; No. of Fibers:8Fibres; Fibre Type:Multimode; Lead Length - Metric:3m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fibre Cord, Mpo Plug-Lc, Mm, 3M; Fibre Optic Connector A L-Com - 51AH7617 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Cord, Mpo Plug-Lc, Mm, 3M; Fibre Optic Connector A L-Com
51AH7617
Fibre Cord, Mpo Plug-Lc, Mm, 3M; Fibre Optic Connector A L-Com 51AH7617
FIBRE CORD, MPO PLUG-LC, MM, 3M; Fibre Optic Connector A:MPO Plug; Fibre Optic Connector B:8x LC; No. of Fibers:8Fibres; Fibre Type:Multimode; Lead Length - Metric:3m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes

FIBRE CORD, MPO PLUG-LC, MM, 3M; Fibre Optic Connector A:MPO Plug; Fibre Optic Connector B:8x LC; No. of Fibers:8Fibres; Fibre Type:Multimode; Lead Length - Metric:3m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 51AH7617
Product Name Fibre Cord, Mpo Plug-Lc, Mm, 3M; Fibre Optic Connector A L-Com
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6029A33 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,white,rugged,low outgassing for space applications
View Details
Flexible Coaxial Cable 26.5 GHz - FC195 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details