L-com, Inc. Fibre Cord, Mpo Plug-Mpo Plug, Mm, 1M; Fibre Optic Connector A L-Com MPM308-MPM212OM5Z-1

Description
FIBRE CORD, MPO PLUG-MPO PLUG, MM, 1M; Fibre Optic Connector A:3x MPO Plug; Fibre Optic Connector B:2x MPO Plug; No. of Fibers:24Fibres; Fibre Type:Multimode; Lead Length - Metric:1m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes
Description
FIBRE CORD, MPO PLUG-MPO PLUG, MM, 1M; Fibre Optic Connector A:3x MPO Plug; Fibre Optic Connector B:2x MPO Plug; No. of Fibers:24Fibres; Fibre Type:Multimode; Lead Length - Metric:1m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Fibre Cord, MPO Plug-MPO Plug, MM, 1M, part number 51AH7610, features a 1-meter length and is designed for multimode applications. It includes MPO male connectors on both ends, accommodating 12 fibers each. The fiber type is 50/125 multimode OM5, which is suitable for high-speed data transmission. The cable is constructed with low smoke zero halogen materials, making it compliant with safety standards. This product is RoHS compliant, ensuring it meets environmental regulations. The specific wiring map indicates the color coding for each fiber, which aids in installation and troubleshooting. This product is ideal for engineers seeking reliable fiber optic connectivity solutions in data centers or network installations.

Datasheet Summary
Powered by GS/AI

The Fibre Cord, MPO Plug-MPO Plug, MM, 1M, part number 51AH7610, features a 1-meter length and is designed for multimode applications. It includes MPO male connectors on both ends, accommodating 12 fibers each. The fiber type is 50/125 multimode OM5, which is suitable for high-speed data transmission. The cable is constructed with low smoke zero halogen materials, making it compliant with safety standards. This product is RoHS compliant, ensuring it meets environmental regulations. The specific wiring map indicates the color coding for each fiber, which aids in installation and troubleshooting. This product is ideal for engineers seeking reliable fiber optic connectivity solutions in data centers or network installations.

Suppliers

Company
Product
Description
Supplier Links
Fibre Cord, Mpo Plug-Mpo Plug, Mm, 1M; Fibre Optic Connector A L-Com - 51AH7610 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Cord, Mpo Plug-Mpo Plug, Mm, 1M; Fibre Optic Connector A L-Com
51AH7610
Fibre Cord, Mpo Plug-Mpo Plug, Mm, 1M; Fibre Optic Connector A L-Com 51AH7610
FIBRE CORD, MPO PLUG-MPO PLUG, MM, 1M; Fibre Optic Connector A:3x MPO Plug; Fibre Optic Connector B:2x MPO Plug; No. of Fibers:24Fibres; Fibre Type:Multimode; Lead Length - Metric:1m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes

FIBRE CORD, MPO PLUG-MPO PLUG, MM, 1M; Fibre Optic Connector A:3x MPO Plug; Fibre Optic Connector B:2x MPO Plug; No. of Fibers:24Fibres; Fibre Type:Multimode; Lead Length - Metric:1m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 51AH7610
Product Name Fibre Cord, Mpo Plug-Mpo Plug, Mm, 1M; Fibre Optic Connector A L-Com
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products