L-com, Inc. 3xMPO8 w/ pins to 2xMPO12 w/ pins, OM5 50/125um Multimode, ONFR Jacket, Lime Green, 3 meter MPM308-MPM212OM5R-3

Description
These L-com multi-fiber conversion cables enable network engineers to aggregate data links, as well as optimize their fiber utilization, eliminating unused fibers common in MPO-12 and MPO-8 deployments. A push-pull design is utilized for easy mating and removal. L-com's MPO connectors are fully compatible with US Conec MTP products. Features OFNR (Riser Rated) Jacket complies with strict building codes 3xMPO8 to 2xMPO12 conversion cable for link aggregation and fiber strand optimization Used to connect equipment that utilizes MPO style connectors and OM5 50/125 Multimode cabling for aggregation of links Application Data Centers/Enterprise Networking Ethernet Fiber Optimization Server connectivity Link Aggregation
Description
These L-com multi-fiber conversion cables enable network engineers to aggregate data links, as well as optimize their fiber utilization, eliminating unused fibers common in MPO-12 and MPO-8 deployments. A push-pull design is utilized for easy mating and removal. L-com's MPO connectors are fully compatible with US Conec MTP products. Features OFNR (Riser Rated) Jacket complies with strict building codes 3xMPO8 to 2xMPO12 conversion cable for link aggregation and fiber strand optimization Used to connect equipment that utilizes MPO style connectors and OM5 50/125 Multimode cabling for aggregation of links Application Data Centers/Enterprise Networking Ethernet Fiber Optimization Server connectivity Link Aggregation

Suppliers

Company
Product
Description
Supplier Links
3xMPO8 w/ pins to 2xMPO12 w/ pins, OM5 50/125um Multimode, ONFR Jacket, Lime Green, 3 meter - MPM308-MPM212OM5R-3 - L-com, Inc.
North Andover, MA, United States
3xMPO8 w/ pins to 2xMPO12 w/ pins, OM5 50/125um Multimode, ONFR Jacket, Lime Green, 3 meter
MPM308-MPM212OM5R-3
3xMPO8 w/ pins to 2xMPO12 w/ pins, OM5 50/125um Multimode, ONFR Jacket, Lime Green, 3 meter MPM308-MPM212OM5R-3
These L-com multi-fiber conversion cables enable network engineers to aggregate data links, as well as optimize their fiber utilization, eliminating unused fibers common in MPO-12 and MPO-8 deployments. A push-pull design is utilized for easy mating and removal. L-com's MPO connectors are fully compatible with US Conec MTP products. Features OFNR (Riser Rated) Jacket complies with strict building codes 3xMPO8 to 2xMPO12 conversion cable for link aggregation and fiber strand optimization Used to connect equipment that utilizes MPO style connectors and OM5 50/125 Multimode cabling for aggregation of links Application Data Centers/Enterprise Networking Ethernet Fiber Optimization Server connectivity Link Aggregation

These L-com multi-fiber conversion cables enable network engineers to aggregate data links, as well as optimize their fiber utilization, eliminating unused fibers common in MPO-12 and MPO-8 deployments. A push-pull design is utilized for easy mating and removal. L-com's MPO connectors are fully compatible with US Conec MTP products.

Features

  • OFNR (Riser Rated) Jacket complies with strict building codes
  • 3xMPO8 to 2xMPO12 conversion cable for link aggregation and fiber strand optimization
  • Used to connect equipment that utilizes MPO style connectors and OM5 50/125 Multimode cabling for aggregation of links

Application

  • Data Centers/Enterprise Networking
  • Ethernet
  • Fiber Optimization
  • Server connectivity
  • Link Aggregation
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number MPM308-MPM212OM5R-3
Product Name 3xMPO8 w/ pins to 2xMPO12 w/ pins, OM5 50/125um Multimode, ONFR Jacket, Lime Green, 3 meter
Cable Type Multifiber
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-M-A5-2-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Fibre Optic Cable - 5357389 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.5000 µm (0.0197 mils)
Connector Type ST; St
View Details