L-com, Inc. 3xMPO8 w/ pins to 2xMPO12 w/ pins, OM4 50/125um Multimode, ONFR Jacket, Aqua, 1 meter MPM308-MPM212OM4R-1

Description
These L-com multi-fiber conversion cables enable network engineers to aggregate data links, as well as optimize their fiber utilization, eliminating unused fibers common in MPO-12 and MPO-8 deployments. A push-pull design is utilized for easy mating and removal. L-com's MPO connectors are fully compatible with US Conec MTP products. Features Used to connect equipment that utilizes MPO style connectors and OM4 50/125 Multimode cabling for aggregation of links 3xMPO8 to 2xMPO12 conversion cable for link aggregation and fiber strand optimization OFNR (Riser Rated) Jacket complies with strict building codes Application Data Centers/Enterprise Networking Ethernet Fiber Optimization Link Aggregation Server connectivity
Description
These L-com multi-fiber conversion cables enable network engineers to aggregate data links, as well as optimize their fiber utilization, eliminating unused fibers common in MPO-12 and MPO-8 deployments. A push-pull design is utilized for easy mating and removal. L-com's MPO connectors are fully compatible with US Conec MTP products. Features Used to connect equipment that utilizes MPO style connectors and OM4 50/125 Multimode cabling for aggregation of links 3xMPO8 to 2xMPO12 conversion cable for link aggregation and fiber strand optimization OFNR (Riser Rated) Jacket complies with strict building codes Application Data Centers/Enterprise Networking Ethernet Fiber Optimization Link Aggregation Server connectivity

Suppliers

Company
Product
Description
Supplier Links
3xMPO8 w/ pins to 2xMPO12 w/ pins, OM4 50/125um Multimode, ONFR Jacket, Aqua, 1 meter - MPM308-MPM212OM4R-1 - L-com, Inc.
North Andover, MA, United States
3xMPO8 w/ pins to 2xMPO12 w/ pins, OM4 50/125um Multimode, ONFR Jacket, Aqua, 1 meter
MPM308-MPM212OM4R-1
3xMPO8 w/ pins to 2xMPO12 w/ pins, OM4 50/125um Multimode, ONFR Jacket, Aqua, 1 meter MPM308-MPM212OM4R-1
These L-com multi-fiber conversion cables enable network engineers to aggregate data links, as well as optimize their fiber utilization, eliminating unused fibers common in MPO-12 and MPO-8 deployments. A push-pull design is utilized for easy mating and removal. L-com's MPO connectors are fully compatible with US Conec MTP products. Features Used to connect equipment that utilizes MPO style connectors and OM4 50/125 Multimode cabling for aggregation of links 3xMPO8 to 2xMPO12 conversion cable for link aggregation and fiber strand optimization OFNR (Riser Rated) Jacket complies with strict building codes Application Data Centers/Enterprise Networking Ethernet Fiber Optimization Link Aggregation Server connectivity

These L-com multi-fiber conversion cables enable network engineers to aggregate data links, as well as optimize their fiber utilization, eliminating unused fibers common in MPO-12 and MPO-8 deployments. A push-pull design is utilized for easy mating and removal. L-com's MPO connectors are fully compatible with US Conec MTP products.

Features

  • Used to connect equipment that utilizes MPO style connectors and OM4 50/125 Multimode cabling for aggregation of links
  • 3xMPO8 to 2xMPO12 conversion cable for link aggregation and fiber strand optimization
  • OFNR (Riser Rated) Jacket complies with strict building codes

Application

  • Data Centers/Enterprise Networking
  • Ethernet
  • Fiber Optimization
  • Link Aggregation
  • Server connectivity
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number MPM308-MPM212OM4R-1
Product Name 3xMPO8 w/ pins to 2xMPO12 w/ pins, OM4 50/125um Multimode, ONFR Jacket, Aqua, 1 meter
Cable Type Multifiber
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 5366850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.4000 µm (0.0157 mils)
Connector Type SC; Sc
View Details
QSFP DD 200G AOC - FODDD43P00025 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Polarization Maintaining Optical Fiber, Panda, 980 nm, 0.10-0.13 NA - F-PM980 - Newport MKS
Specs
Wavelength 980 nm (9800 Å)
Numerical Aperture 0.1000 to 0.1300
Maximum Attenuation 2.5 dB/km (0.7620 dB/1000 ft)
View Details