L-com, Inc. Fibre Cord, Mpo Plug-Sc, Mm, 5M; Fibre Optic Connector A L-Com MPM24OM5-SCR-5

Description
FIBRE CORD, MPO PLUG-SC, MM, 5M; Fibre Optic Connector A:MPO Plug; Fibre Optic Connector B:24x SC; No. of Fibers:24Fibres; Fibre Type:Multimode; Lead Length - Metric:5m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FIBRE CORD, MPO PLUG-SC, MM, 5M; Fibre Optic Connector A:MPO Plug; Fibre Optic Connector B:24x SC; No. of Fibers:24Fibres; Fibre Type:Multimode; Lead Length - Metric:5m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fibre Cord, Mpo Plug-Sc, Mm, 5M; Fibre Optic Connector A L-Com - 51AH7574 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Cord, Mpo Plug-Sc, Mm, 5M; Fibre Optic Connector A L-Com
51AH7574
Fibre Cord, Mpo Plug-Sc, Mm, 5M; Fibre Optic Connector A L-Com 51AH7574
FIBRE CORD, MPO PLUG-SC, MM, 5M; Fibre Optic Connector A:MPO Plug; Fibre Optic Connector B:24x SC; No. of Fibers:24Fibres; Fibre Type:Multimode; Lead Length - Metric:5m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes

FIBRE CORD, MPO PLUG-SC, MM, 5M; Fibre Optic Connector A:MPO Plug; Fibre Optic Connector B:24x SC; No. of Fibers:24Fibres; Fibre Type:Multimode; Lead Length - Metric:5m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 51AH7574
Product Name Fibre Cord, Mpo Plug-Sc, Mm, 5M; Fibre Optic Connector A L-Com
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Overmolded Cable Assemblies, USB 3.0 (USB 3.2 Gen 1x1) Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type USB
Cable Shielding Braid; Foil
Cable Length 1.64 ft (5 dm)
View Details
QSFP+ - 10114734-3050LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details