L-com, Inc. Fibre Cord, Mpo Plug-St, Mm, 5M; Fibre Optic Connector A L-Com MPM24OM4-STZ-5

Description
FIBRE CORD, MPO PLUG-ST, MM, 5M; Fibre Optic Connector A:MPO Plug; Fibre Optic Connector B:24x ST; No. of Fibers:24Fibres; Fibre Type:Multimode; Lead Length - Metric:5m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FIBRE CORD, MPO PLUG-ST, MM, 5M; Fibre Optic Connector A:MPO Plug; Fibre Optic Connector B:24x ST; No. of Fibers:24Fibres; Fibre Type:Multimode; Lead Length - Metric:5m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fibre Cord, Mpo Plug-St, Mm, 5M; Fibre Optic Connector A L-Com - 51AH7549 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Cord, Mpo Plug-St, Mm, 5M; Fibre Optic Connector A L-Com
51AH7549
Fibre Cord, Mpo Plug-St, Mm, 5M; Fibre Optic Connector A L-Com 51AH7549
FIBRE CORD, MPO PLUG-ST, MM, 5M; Fibre Optic Connector A:MPO Plug; Fibre Optic Connector B:24x ST; No. of Fibers:24Fibres; Fibre Type:Multimode; Lead Length - Metric:5m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes

FIBRE CORD, MPO PLUG-ST, MM, 5M; Fibre Optic Connector A:MPO Plug; Fibre Optic Connector B:24x ST; No. of Fibers:24Fibres; Fibre Type:Multimode; Lead Length - Metric:5m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 51AH7549
Product Name Fibre Cord, Mpo Plug-St, Mm, 5M; Fibre Optic Connector A L-Com
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Coaxial Test Cable RG174/U to Standard and Mini Alligator Clips - 4029M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details