L-com, Inc. Fibre Cord, Mpo Plug-St, Mm, 5M; Fibre Optic Connector A L-Com MPM24OM4-STR-5

Description
FIBRE CORD, MPO PLUG-ST, MM, 5M; Fibre Optic Connector A:MPO Plug; Fibre Optic Connector B:24x ST; No. of Fibers:24Fibres; Fibre Type:Multimode; Lead Length - Metric:5m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FIBRE CORD, MPO PLUG-ST, MM, 5M; Fibre Optic Connector A:MPO Plug; Fibre Optic Connector B:24x ST; No. of Fibers:24Fibres; Fibre Type:Multimode; Lead Length - Metric:5m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fibre Cord, Mpo Plug-St, Mm, 5M; Fibre Optic Connector A L-Com - 51AH7544 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Cord, Mpo Plug-St, Mm, 5M; Fibre Optic Connector A L-Com
51AH7544
Fibre Cord, Mpo Plug-St, Mm, 5M; Fibre Optic Connector A L-Com 51AH7544
FIBRE CORD, MPO PLUG-ST, MM, 5M; Fibre Optic Connector A:MPO Plug; Fibre Optic Connector B:24x ST; No. of Fibers:24Fibres; Fibre Type:Multimode; Lead Length - Metric:5m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes

FIBRE CORD, MPO PLUG-ST, MM, 5M; Fibre Optic Connector A:MPO Plug; Fibre Optic Connector B:24x ST; No. of Fibers:24Fibres; Fibre Type:Multimode; Lead Length - Metric:5m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 51AH7544
Product Name Fibre Cord, Mpo Plug-St, Mm, 5M; Fibre Optic Connector A L-Com
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

TNC Male Test Cable, RG142B/U - 1156 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Cable Assembly - 60123A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details