L-com, Inc. Fibre Cord, Mpo Plug-Lc, Mm, 3M; Fibre Optic Connector A L-Com MPM24OM4-LCR-3

Description
FIBRE CORD, MPO PLUG-LC, MM, 3M; Fibre Optic Connector A:MPO Plug; Fibre Optic Connector B:24x LC; No. of Fibers:24Fibres; Fibre Type:Multimode; Lead Length - Metric:3m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes
Description
FIBRE CORD, MPO PLUG-LC, MM, 3M; Fibre Optic Connector A:MPO Plug; Fibre Optic Connector B:24x LC; No. of Fibers:24Fibres; Fibre Type:Multimode; Lead Length - Metric:3m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Fibre Cord, MPO Plug-LC, MM, 3M is a multimode fiber optic connector featuring a 24-fiber round fanout cable with a length of 3 meters. It utilizes a 50/125 micron fiber type, suitable for high-speed data transmission. The connector is designed with an MPO male connector on one end and 24 LC connectors on the other, facilitating easy integration into existing fiber optic networks. The product is OFNR (riser) rated, ensuring compliance with safety standards for vertical installations. It is also RoHS compliant, indicating that it meets environmental regulations regarding hazardous substances. This product is ideal for engineers seeking reliable and efficient fiber optic connectivity solutions.

Datasheet Summary
Powered by GS/AI

The Fibre Cord, MPO Plug-LC, MM, 3M is a multimode fiber optic connector featuring a 24-fiber round fanout cable with a length of 3 meters. It utilizes a 50/125 micron fiber type, suitable for high-speed data transmission. The connector is designed with an MPO male connector on one end and 24 LC connectors on the other, facilitating easy integration into existing fiber optic networks. The product is OFNR (riser) rated, ensuring compliance with safety standards for vertical installations. It is also RoHS compliant, indicating that it meets environmental regulations regarding hazardous substances. This product is ideal for engineers seeking reliable and efficient fiber optic connectivity solutions.

Suppliers

Company
Product
Description
Supplier Links
Fibre Cord, Mpo Plug-Lc, Mm, 3M; Fibre Optic Connector A L-Com - 51AH7523 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Cord, Mpo Plug-Lc, Mm, 3M; Fibre Optic Connector A L-Com
51AH7523
Fibre Cord, Mpo Plug-Lc, Mm, 3M; Fibre Optic Connector A L-Com 51AH7523
FIBRE CORD, MPO PLUG-LC, MM, 3M; Fibre Optic Connector A:MPO Plug; Fibre Optic Connector B:24x LC; No. of Fibers:24Fibres; Fibre Type:Multimode; Lead Length - Metric:3m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes

FIBRE CORD, MPO PLUG-LC, MM, 3M; Fibre Optic Connector A:MPO Plug; Fibre Optic Connector B:24x LC; No. of Fibers:24Fibres; Fibre Type:Multimode; Lead Length - Metric:3m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 51AH7523
Product Name Fibre Cord, Mpo Plug-Lc, Mm, 3M; Fibre Optic Connector A L-Com
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Female BNC Breakout to Standard Banana Plugs - 1005 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details