L-com, Inc. MPO w/ pins to ST Fan-out, 24 fiber round,OM3 50/125um Multimode, OFNR Jacket, Aqua, 10 meter MPM24OM3-STR-10

Description
These L-com multi-fiber ribbon cables provide great advantages in size by offering up to 24 times the density when compared to the same size SC connector! Factory terminated and tested, these OM3 50/125 Multimode fiber optic cables provide significant installation time savings. A push-pull design is utilized for easy mating and removal. Fan-out assemblies with the ST connector are ideal for making connections within rack mounted or wall mounted fiber enclosures that utilize single fiber connectors. L-com's MPO connectors are fully compatible with US Conec MTP products. Use our custom cable configurator to create custom lengths today. Features Used to connect equipment that utilizes MPO style connectors and OM3 50/125 Multimode cabling for aggregation of links MPO fan-out to ST connectors for server-to-switch and other link aggregation OFNR (Riser Rated) Jacket complies with strict building codes Application Link Aggregation Server connectivity Data Centers/Enterprise Networking Ethernet
Description
These L-com multi-fiber ribbon cables provide great advantages in size by offering up to 24 times the density when compared to the same size SC connector! Factory terminated and tested, these OM3 50/125 Multimode fiber optic cables provide significant installation time savings. A push-pull design is utilized for easy mating and removal. Fan-out assemblies with the ST connector are ideal for making connections within rack mounted or wall mounted fiber enclosures that utilize single fiber connectors. L-com's MPO connectors are fully compatible with US Conec MTP products. Use our custom cable configurator to create custom lengths today. Features Used to connect equipment that utilizes MPO style connectors and OM3 50/125 Multimode cabling for aggregation of links MPO fan-out to ST connectors for server-to-switch and other link aggregation OFNR (Riser Rated) Jacket complies with strict building codes Application Link Aggregation Server connectivity Data Centers/Enterprise Networking Ethernet

Suppliers

Company
Product
Description
Supplier Links
MPO w/ pins to ST Fan-out, 24 fiber round,OM3 50/125um Multimode, OFNR Jacket, Aqua, 10 meter - MPM24OM3-STR-10 - L-com, Inc.
North Andover, MA, United States
MPO w/ pins to ST Fan-out, 24 fiber round,OM3 50/125um Multimode, OFNR Jacket, Aqua, 10 meter
MPM24OM3-STR-10
MPO w/ pins to ST Fan-out, 24 fiber round,OM3 50/125um Multimode, OFNR Jacket, Aqua, 10 meter MPM24OM3-STR-10
These L-com multi-fiber ribbon cables provide great advantages in size by offering up to 24 times the density when compared to the same size SC connector! Factory terminated and tested, these OM3 50/125 Multimode fiber optic cables provide significant installation time savings. A push-pull design is utilized for easy mating and removal. Fan-out assemblies with the ST connector are ideal for making connections within rack mounted or wall mounted fiber enclosures that utilize single fiber connectors. L-com's MPO connectors are fully compatible with US Conec MTP products. Use our custom cable configurator to create custom lengths today. Features Used to connect equipment that utilizes MPO style connectors and OM3 50/125 Multimode cabling for aggregation of links MPO fan-out to ST connectors for server-to-switch and other link aggregation OFNR (Riser Rated) Jacket complies with strict building codes Application Link Aggregation Server connectivity Data Centers/Enterprise Networking Ethernet

These L-com multi-fiber ribbon cables provide great advantages in size by offering up to 24 times the density when compared to the same size SC connector! Factory terminated and tested, these OM3 50/125 Multimode fiber optic cables provide significant installation time savings. A push-pull design is utilized for easy mating and removal. Fan-out assemblies with the ST connector are ideal for making connections within rack mounted or wall mounted fiber enclosures that utilize single fiber connectors. L-com's MPO connectors are fully compatible with US Conec MTP products. Use our custom cable configurator to create custom lengths today.

Features

  • Used to connect equipment that utilizes MPO style connectors and OM3 50/125 Multimode cabling for aggregation of links
  • MPO fan-out to ST connectors for server-to-switch and other link aggregation
  • OFNR (Riser Rated) Jacket complies with strict building codes

Application

  • Link Aggregation
  • Server connectivity
  • Data Centers/Enterprise Networking
  • Ethernet
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number MPM24OM3-STR-10
Product Name MPO w/ pins to ST Fan-out, 24 fiber round,OM3 50/125um Multimode, OFNR Jacket, Aqua, 10 meter
Cable Type Multifiber
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 5366412 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.4000 µm (0.0157 mils)
Connector Type SC; ST; St
View Details
QSFP DD 200G AOC - FODDD43P00003 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Photonic Crystal Fiber, Endlessly Singlemode, 25 µm Core - F-SM25 - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 25 µm (0.9843 mils)
Wavelength 800 nm (8000 Å)
View Details