L-com, Inc. Fiber Aggregation Conversion Harness, MPO24 w/ pins to 3xMPO8 w/ pins, OM4 50/125um Multimode, LSZH Jacket, Aqua, 5 meter MPM24308OM4Z-CA-5

Description
The L-com MPM24308OM4Z-CA-5 is a fiber aggregation conversion harness, which features a 1xMPO24 fiber leg with male connector to 3xMPO8 fiber legs with male connectors The L-com MPM24308OM4Z-CA-5 multi-fiber conversion cables feature OM4 50/125um multimode fiber, and LSZH Jacket, in industry-standard Aqua color. The MPM24308OM4Z-CA-5 harness enables network engineers to aggregate data links, as well as optimize their fiber utilization, eliminating unused fibers common in MPO-12 and MPO-8 deployments. The L-com MPM24308OM4Z-CA-5 fiber aggregation conversion harness is configured for aggregation of transceiver signals, matching transmits and receives from lower data rate connections to higher-speed connections. L-com's MPO connectors are fully compatible with US Conec MTP products. The MPM24308OM4Z-CA-5 is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship! Features Fiber Aggregation and Conversion Harness Converts from 1xMPO24 fiber leg with male connector to 3xMPO8 fiber legs with male connectors OM4 50/125um multimode LSZH (Low-Smoke, Zero-Halogen) Jacket Industry-Standard Aqua-colored jacket Application Data Centers/Enterprise Networking Server connectivity 40G and 100G Ethernet Link Aggregation Fiber Optimization
Description
The L-com MPM24308OM4Z-CA-5 is a fiber aggregation conversion harness, which features a 1xMPO24 fiber leg with male connector to 3xMPO8 fiber legs with male connectors The L-com MPM24308OM4Z-CA-5 multi-fiber conversion cables feature OM4 50/125um multimode fiber, and LSZH Jacket, in industry-standard Aqua color. The MPM24308OM4Z-CA-5 harness enables network engineers to aggregate data links, as well as optimize their fiber utilization, eliminating unused fibers common in MPO-12 and MPO-8 deployments. The L-com MPM24308OM4Z-CA-5 fiber aggregation conversion harness is configured for aggregation of transceiver signals, matching transmits and receives from lower data rate connections to higher-speed connections. L-com's MPO connectors are fully compatible with US Conec MTP products. The MPM24308OM4Z-CA-5 is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship! Features Fiber Aggregation and Conversion Harness Converts from 1xMPO24 fiber leg with male connector to 3xMPO8 fiber legs with male connectors OM4 50/125um multimode LSZH (Low-Smoke, Zero-Halogen) Jacket Industry-Standard Aqua-colored jacket Application Data Centers/Enterprise Networking Server connectivity 40G and 100G Ethernet Link Aggregation Fiber Optimization

Suppliers

Company
Product
Description
Supplier Links
Fiber Aggregation Conversion Harness, MPO24 w/ pins to 3xMPO8 w/ pins, OM4 50/125um Multimode, LSZH Jacket, Aqua, 5 meter - MPM24308OM4Z-CA-5 - L-com, Inc.
North Andover, MA, United States
Fiber Aggregation Conversion Harness, MPO24 w/ pins to 3xMPO8 w/ pins, OM4 50/125um Multimode, LSZH Jacket, Aqua, 5 meter
MPM24308OM4Z-CA-5
Fiber Aggregation Conversion Harness, MPO24 w/ pins to 3xMPO8 w/ pins, OM4 50/125um Multimode, LSZH Jacket, Aqua, 5 meter MPM24308OM4Z-CA-5
The L-com MPM24308OM4Z-CA-5 is a fiber aggregation conversion harness, which features a 1xMPO24 fiber leg with male connector to 3xMPO8 fiber legs with male connectors The L-com MPM24308OM4Z-CA-5 multi-fiber conversion cables feature OM4 50/125um multimode fiber, and LSZH Jacket, in industry-standard Aqua color. The MPM24308OM4Z-CA-5 harness enables network engineers to aggregate data links, as well as optimize their fiber utilization, eliminating unused fibers common in MPO-12 and MPO-8 deployments. The L-com MPM24308OM4Z-CA-5 fiber aggregation conversion harness is configured for aggregation of transceiver signals, matching transmits and receives from lower data rate connections to higher-speed connections. L-com's MPO connectors are fully compatible with US Conec MTP products. The MPM24308OM4Z-CA-5 is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship! Features Fiber Aggregation and Conversion Harness Converts from 1xMPO24 fiber leg with male connector to 3xMPO8 fiber legs with male connectors OM4 50/125um multimode LSZH (Low-Smoke, Zero-Halogen) Jacket Industry-Standard Aqua-colored jacket Application Data Centers/Enterprise Networking Server connectivity 40G and 100G Ethernet Link Aggregation Fiber Optimization

The L-com MPM24308OM4Z-CA-5 is a fiber aggregation conversion harness, which features a 1xMPO24 fiber leg with male connector to 3xMPO8 fiber legs with male connectors The L-com MPM24308OM4Z-CA-5 multi-fiber conversion cables feature OM4 50/125um multimode fiber, and LSZH Jacket, in industry-standard Aqua color. The MPM24308OM4Z-CA-5 harness enables network engineers to aggregate data links, as well as optimize their fiber utilization, eliminating unused fibers common in MPO-12 and MPO-8 deployments. The L-com MPM24308OM4Z-CA-5 fiber aggregation conversion harness is configured for aggregation of transceiver signals, matching transmits and receives from lower data rate connections to higher-speed connections. L-com's MPO connectors are fully compatible with US Conec MTP products. The MPM24308OM4Z-CA-5 is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship!

Features

  • Fiber Aggregation and Conversion Harness
  • Converts from 1xMPO24 fiber leg with male connector to 3xMPO8 fiber legs with male connectors
  • OM4 50/125um multimode
  • LSZH (Low-Smoke, Zero-Halogen) Jacket
  • Industry-Standard Aqua-colored jacket

Application

  • Data Centers/Enterprise Networking
  • Server connectivity
  • 40G and 100G Ethernet
  • Link Aggregation
  • Fiber Optimization
Supplier's Site
Fiber Ag Conv Harness, Mpo24 (M) To 3Xmpo8 (M) L-Com - 23AK7849 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Ag Conv Harness, Mpo24 (M) To 3Xmpo8 (M) L-Com
23AK7849
Fiber Ag Conv Harness, Mpo24 (M) To 3Xmpo8 (M) L-Com 23AK7849
FIBER AG CONV HARNESS, MPO24 (M) TO 3XMPO8 (M)

FIBER AG CONV HARNESS, MPO24 (M) TO 3XMPO8 (M)

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number MPM24308OM4Z-CA-5 23AK7849
Product Name Fiber Aggregation Conversion Harness, MPO24 w/ pins to 3xMPO8 w/ pins, OM4 50/125um Multimode, LSZH Jacket, Aqua, 5 meter Fiber Ag Conv Harness, Mpo24 (M) To 3Xmpo8 (M) L-Com
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male Coaxial Test Cable, RG59/U - 7426 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details