The L-com MPM24308OM3R-CA-1 is a fiber aggregation conversion harness, which features a 1xMPO24 fiber leg with male connector to 3xMPO8 fiber legs with male connectors The L-com MPM24308OM3R-CA-1 multi-fiber conversion cables feature OM3 50/125um multimode fiber, and OFNR Jacket, in industry-standard Aqua color. The MPM24308OM3R-CA-1 harness enables network engineers to aggregate data links, as well as optimize their fiber utilization, eliminating unused fibers common in MPO-12 and MPO-8 deployments. The L-com MPM24308OM3R-CA-1 fiber aggregation conversion harness is configured for aggregation of transceiver signals, matching transmits and receives from lower data rate connections to higher-speed connections. L-com's MPO connectors are fully compatible with US Conec MTP products. The MPM24308OM3R-CA-1 is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship!
Features
Application
FIBER AG CONV HARNESS, MPO24 (M) TO 3XMPO8 (M)
| L-com, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | MPM24308OM3R-CA-1 | 23AK7834 |
| Product Name | Fiber Aggregation Conversion Harness, MPO24 w/ pins to 3xMPO8 w/ pins, OM3 50/125um Multimode, OFNR Jacket, Aqua, 1 meter | Fiber Ag Conv Harness, Mpo24 (M) To 3Xmpo8 (M) L-Com |
| Cable Length | 3.28 ft (10 dm) |