L-com, Inc. Fiber Conversion Harness, MPO24 w/ pins to 2xMPO12 w/ pins, SMF 9/125um, LSZH Jacket, Yellow, 5 meter MPM24212SMZ-5

Description
The L-com MPM24212SMZ-5 is a fiber conversion harness, which features a 1xMPO24 fiber leg with male connector to 2xMPO12 fiber legs with male connectors The L-com MPM24212SMZ-5 multi-fiber conversion cables feature9/125um single mode fiber, and LSZH Jacket, in industry-standard Yellow color. The MPM24212SMZ-5 harness enables network engineers to aggregate data links, as well as optimize their fiber utilization, eliminating unused fibers common in MPO-12 and MPO-8 deployments. The L-com MPM24212SMZ-5 fiber conversion harness is configured for consolidating of these lower-count connections to a common 24-fiber backbone. L-com's MPO connectors are fully compatible with US Conec MTP products. The MPM24212SMZ-5 is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship! Features Fiber Conversion Harness Converts from 1xMPO24 fiber leg with male connector to 2xMPO12 fiber legs with male connectors 9/125um single mode LSZH (Low-Smoke, Zero-Halogen) Jacket Industry-Standard Yellow-colored jacket Application Data Centers/Enterprise Networking Server connectivity 40G and 100G Ethernet Link Aggregation Fiber Optimization
Description
The L-com MPM24212SMZ-5 is a fiber conversion harness, which features a 1xMPO24 fiber leg with male connector to 2xMPO12 fiber legs with male connectors The L-com MPM24212SMZ-5 multi-fiber conversion cables feature9/125um single mode fiber, and LSZH Jacket, in industry-standard Yellow color. The MPM24212SMZ-5 harness enables network engineers to aggregate data links, as well as optimize their fiber utilization, eliminating unused fibers common in MPO-12 and MPO-8 deployments. The L-com MPM24212SMZ-5 fiber conversion harness is configured for consolidating of these lower-count connections to a common 24-fiber backbone. L-com's MPO connectors are fully compatible with US Conec MTP products. The MPM24212SMZ-5 is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship! Features Fiber Conversion Harness Converts from 1xMPO24 fiber leg with male connector to 2xMPO12 fiber legs with male connectors 9/125um single mode LSZH (Low-Smoke, Zero-Halogen) Jacket Industry-Standard Yellow-colored jacket Application Data Centers/Enterprise Networking Server connectivity 40G and 100G Ethernet Link Aggregation Fiber Optimization

Suppliers

Company
Product
Description
Supplier Links
Fiber Conversion Harness, MPO24 w/ pins to 2xMPO12 w/ pins, SMF 9/125um, LSZH Jacket, Yellow, 5 meter - MPM24212SMZ-5 - L-com, Inc.
North Andover, MA, United States
Fiber Conversion Harness, MPO24 w/ pins to 2xMPO12 w/ pins, SMF 9/125um, LSZH Jacket, Yellow, 5 meter
MPM24212SMZ-5
Fiber Conversion Harness, MPO24 w/ pins to 2xMPO12 w/ pins, SMF 9/125um, LSZH Jacket, Yellow, 5 meter MPM24212SMZ-5
The L-com MPM24212SMZ-5 is a fiber conversion harness, which features a 1xMPO24 fiber leg with male connector to 2xMPO12 fiber legs with male connectors The L-com MPM24212SMZ-5 multi-fiber conversion cables feature9/125um single mode fiber, and LSZH Jacket, in industry-standard Yellow color. The MPM24212SMZ-5 harness enables network engineers to aggregate data links, as well as optimize their fiber utilization, eliminating unused fibers common in MPO-12 and MPO-8 deployments. The L-com MPM24212SMZ-5 fiber conversion harness is configured for consolidating of these lower-count connections to a common 24-fiber backbone. L-com's MPO connectors are fully compatible with US Conec MTP products. The MPM24212SMZ-5 is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship! Features Fiber Conversion Harness Converts from 1xMPO24 fiber leg with male connector to 2xMPO12 fiber legs with male connectors 9/125um single mode LSZH (Low-Smoke, Zero-Halogen) Jacket Industry-Standard Yellow-colored jacket Application Data Centers/Enterprise Networking Server connectivity 40G and 100G Ethernet Link Aggregation Fiber Optimization

The L-com MPM24212SMZ-5 is a fiber conversion harness, which features a 1xMPO24 fiber leg with male connector to 2xMPO12 fiber legs with male connectors The L-com MPM24212SMZ-5 multi-fiber conversion cables feature9/125um single mode fiber, and LSZH Jacket, in industry-standard Yellow color. The MPM24212SMZ-5 harness enables network engineers to aggregate data links, as well as optimize their fiber utilization, eliminating unused fibers common in MPO-12 and MPO-8 deployments. The L-com MPM24212SMZ-5 fiber conversion harness is configured for consolidating of these lower-count connections to a common 24-fiber backbone. L-com's MPO connectors are fully compatible with US Conec MTP products. The MPM24212SMZ-5 is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship!

Features

  • Fiber Conversion Harness
  • Converts from 1xMPO24 fiber leg with male connector to 2xMPO12 fiber legs with male connectors
  • 9/125um single mode
  • LSZH (Low-Smoke, Zero-Halogen) Jacket
  • Industry-Standard Yellow-colored jacket

Application

  • Data Centers/Enterprise Networking
  • Server connectivity
  • 40G and 100G Ethernet
  • Link Aggregation
  • Fiber Optimization
Supplier's Site
Fiber Conv Harness, Mpo24 (M) To 2Xmpo12 (M) L-Com - 23AK7833 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Conv Harness, Mpo24 (M) To 2Xmpo12 (M) L-Com
23AK7833
Fiber Conv Harness, Mpo24 (M) To 2Xmpo12 (M) L-Com 23AK7833
FIBER CONV HARNESS, MPO24 (M) TO 2XMPO12 (M)

FIBER CONV HARNESS, MPO24 (M) TO 2XMPO12 (M)

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number MPM24212SMZ-5 23AK7833
Product Name Fiber Conversion Harness, MPO24 w/ pins to 2xMPO12 w/ pins, SMF 9/125um, LSZH Jacket, Yellow, 5 meter Fiber Conv Harness, Mpo24 (M) To 2Xmpo12 (M) L-Com
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Precision Test Cable, 18.0 GHz, 4.0 ft. (1.22m) - CBL-4FT-SMSM+ - Mini-Circuits
Specs
Cable Length 4 ft (12.19 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023360 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details