L-com, Inc. Fiber Conversion Harness, MPO24 w/ pins to 2xMPO12 w/ pins, SMF 9/125um, OFNR Jacket, Yellow, 3 meter MPM24212SMR-3

Description
The L-com MPM24212SMR-3 is a fiber conversion harness, which features a 1xMPO24 fiber leg with male connector to 2xMPO12 fiber legs with male connectors The L-com MPM24212SMR-3 multi-fiber conversion cables feature 9/125um single mode fiber, and OFNR Jacket, in industry-standard Yellow color. The MPM24212SMR-3 harness enables network engineers to aggregate data links, as well as optimize their fiber utilization, eliminating unused fibers common in MPO-12 and MPO-8 deployments. The L-com MPM24212SMR-3 fiber conversion harness is configured for consolidating of these lower-count connections to a common 24-fiber backbone. L-com's MPO connectors are fully compatible with US Conec MTP products. The MPM24212SMR-3 is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship! Features Fiber Conversion Harness Converts from 1xMPO24 fiber leg with male connector to 2xMPO12 fiber legs with male connectors 9/125um single mode OFNR (Riser-Rated) Jacket Industry-Standard Yellow-colored jacket Application Data Centers/Enterprise Networking Server connectivity 40G and 100G Ethernet Link Aggregation Fiber Optimization
Description
The L-com MPM24212SMR-3 is a fiber conversion harness, which features a 1xMPO24 fiber leg with male connector to 2xMPO12 fiber legs with male connectors The L-com MPM24212SMR-3 multi-fiber conversion cables feature 9/125um single mode fiber, and OFNR Jacket, in industry-standard Yellow color. The MPM24212SMR-3 harness enables network engineers to aggregate data links, as well as optimize their fiber utilization, eliminating unused fibers common in MPO-12 and MPO-8 deployments. The L-com MPM24212SMR-3 fiber conversion harness is configured for consolidating of these lower-count connections to a common 24-fiber backbone. L-com's MPO connectors are fully compatible with US Conec MTP products. The MPM24212SMR-3 is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship! Features Fiber Conversion Harness Converts from 1xMPO24 fiber leg with male connector to 2xMPO12 fiber legs with male connectors 9/125um single mode OFNR (Riser-Rated) Jacket Industry-Standard Yellow-colored jacket Application Data Centers/Enterprise Networking Server connectivity 40G and 100G Ethernet Link Aggregation Fiber Optimization

Suppliers

Company
Product
Description
Supplier Links
Fiber Conversion Harness, MPO24 w/ pins to 2xMPO12 w/ pins, SMF 9/125um, OFNR Jacket, Yellow, 3 meter - MPM24212SMR-3 - L-com, Inc.
North Andover, MA, United States
Fiber Conversion Harness, MPO24 w/ pins to 2xMPO12 w/ pins, SMF 9/125um, OFNR Jacket, Yellow, 3 meter
MPM24212SMR-3
Fiber Conversion Harness, MPO24 w/ pins to 2xMPO12 w/ pins, SMF 9/125um, OFNR Jacket, Yellow, 3 meter MPM24212SMR-3
The L-com MPM24212SMR-3 is a fiber conversion harness, which features a 1xMPO24 fiber leg with male connector to 2xMPO12 fiber legs with male connectors The L-com MPM24212SMR-3 multi-fiber conversion cables feature 9/125um single mode fiber, and OFNR Jacket, in industry-standard Yellow color. The MPM24212SMR-3 harness enables network engineers to aggregate data links, as well as optimize their fiber utilization, eliminating unused fibers common in MPO-12 and MPO-8 deployments. The L-com MPM24212SMR-3 fiber conversion harness is configured for consolidating of these lower-count connections to a common 24-fiber backbone. L-com's MPO connectors are fully compatible with US Conec MTP products. The MPM24212SMR-3 is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship! Features Fiber Conversion Harness Converts from 1xMPO24 fiber leg with male connector to 2xMPO12 fiber legs with male connectors 9/125um single mode OFNR (Riser-Rated) Jacket Industry-Standard Yellow-colored jacket Application Data Centers/Enterprise Networking Server connectivity 40G and 100G Ethernet Link Aggregation Fiber Optimization

The L-com MPM24212SMR-3 is a fiber conversion harness, which features a 1xMPO24 fiber leg with male connector to 2xMPO12 fiber legs with male connectors The L-com MPM24212SMR-3 multi-fiber conversion cables feature 9/125um single mode fiber, and OFNR Jacket, in industry-standard Yellow color. The MPM24212SMR-3 harness enables network engineers to aggregate data links, as well as optimize their fiber utilization, eliminating unused fibers common in MPO-12 and MPO-8 deployments. The L-com MPM24212SMR-3 fiber conversion harness is configured for consolidating of these lower-count connections to a common 24-fiber backbone. L-com's MPO connectors are fully compatible with US Conec MTP products. The MPM24212SMR-3 is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship!

Features

  • Fiber Conversion Harness
  • Converts from 1xMPO24 fiber leg with male connector to 2xMPO12 fiber legs with male connectors
  • 9/125um single mode
  • OFNR (Riser-Rated) Jacket
  • Industry-Standard Yellow-colored jacket

Application

  • Data Centers/Enterprise Networking
  • Server connectivity
  • 40G and 100G Ethernet
  • Link Aggregation
  • Fiber Optimization
Supplier's Site
Fiber Conv Harness, Mpo24 (M) To 2Xmpo12 (M) L-Com - 23AK7824 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Conv Harness, Mpo24 (M) To 2Xmpo12 (M) L-Com
23AK7824
Fiber Conv Harness, Mpo24 (M) To 2Xmpo12 (M) L-Com 23AK7824
FIBER CONV HARNESS, MPO24 (M) TO 2XMPO12 (M)

FIBER CONV HARNESS, MPO24 (M) TO 2XMPO12 (M)

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number MPM24212SMR-3 23AK7824
Product Name Fiber Conversion Harness, MPO24 w/ pins to 2xMPO12 w/ pins, SMF 9/125um, OFNR Jacket, Yellow, 3 meter Fiber Conv Harness, Mpo24 (M) To 2Xmpo12 (M) L-Com
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male Coaxial Test Cable, RG59/U - 7426 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details