L-com, Inc. Fiber Aggregation Conversion Harness, MPO24 w/ pins to 2xMPO12 w/ pins, OM3 50/125um Multimode, OFNR Jacket, Aqua, 3 meter MPM24212OM3R-CA-3

Description
The L-com MPM24212OM3R-CA-3 is a fiber aggregation conversion harness, which features a 1xMPO24 fiber leg with male connector to 2xMPO12 fiber legs with male connectors The L-com MPM24212OM3R-CA-3 multi-fiber conversion cables feature OM3 50/125um multimode fiber, and OFNR Jacket, in industry-standard Aqua color. The MPM24212OM3R-CA-3 harness enables network engineers to aggregate data links, as well as optimize their fiber utilization, eliminating unused fibers common in MPO-12 and MPO-8 deployments. The L-com MPM24212OM3R-CA-3 fiber aggregation conversion harness is configured for aggregation of transceiver signals, matching transmits and receives from lower data rate connections to higher-speed connections. L-com's MPO connectors are fully compatible with US Conec MTP products. The MPM24212OM3R-CA-3 is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship! Features Fiber Aggregation and Conversion Harness Converts from 1xMPO24 fiber leg with male connector to 2xMPO12 fiber legs with male connectors OM3 50/125um multimode OFNR (Riser-Rated) Jacket Industry-Standard Aqua-colored jacket Application Data Centers/Enterprise Networking Server connectivity 40G and 100G Ethernet Link Aggregation Fiber Optimization
Description
The L-com MPM24212OM3R-CA-3 is a fiber aggregation conversion harness, which features a 1xMPO24 fiber leg with male connector to 2xMPO12 fiber legs with male connectors The L-com MPM24212OM3R-CA-3 multi-fiber conversion cables feature OM3 50/125um multimode fiber, and OFNR Jacket, in industry-standard Aqua color. The MPM24212OM3R-CA-3 harness enables network engineers to aggregate data links, as well as optimize their fiber utilization, eliminating unused fibers common in MPO-12 and MPO-8 deployments. The L-com MPM24212OM3R-CA-3 fiber aggregation conversion harness is configured for aggregation of transceiver signals, matching transmits and receives from lower data rate connections to higher-speed connections. L-com's MPO connectors are fully compatible with US Conec MTP products. The MPM24212OM3R-CA-3 is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship! Features Fiber Aggregation and Conversion Harness Converts from 1xMPO24 fiber leg with male connector to 2xMPO12 fiber legs with male connectors OM3 50/125um multimode OFNR (Riser-Rated) Jacket Industry-Standard Aqua-colored jacket Application Data Centers/Enterprise Networking Server connectivity 40G and 100G Ethernet Link Aggregation Fiber Optimization

Suppliers

Company
Product
Description
Supplier Links
Fiber Aggregation Conversion Harness, MPO24 w/ pins to 2xMPO12 w/ pins, OM3 50/125um Multimode, OFNR Jacket, Aqua, 3 meter - MPM24212OM3R-CA-3 - L-com, Inc.
North Andover, MA, United States
Fiber Aggregation Conversion Harness, MPO24 w/ pins to 2xMPO12 w/ pins, OM3 50/125um Multimode, OFNR Jacket, Aqua, 3 meter
MPM24212OM3R-CA-3
Fiber Aggregation Conversion Harness, MPO24 w/ pins to 2xMPO12 w/ pins, OM3 50/125um Multimode, OFNR Jacket, Aqua, 3 meter MPM24212OM3R-CA-3
The L-com MPM24212OM3R-CA-3 is a fiber aggregation conversion harness, which features a 1xMPO24 fiber leg with male connector to 2xMPO12 fiber legs with male connectors The L-com MPM24212OM3R-CA-3 multi-fiber conversion cables feature OM3 50/125um multimode fiber, and OFNR Jacket, in industry-standard Aqua color. The MPM24212OM3R-CA-3 harness enables network engineers to aggregate data links, as well as optimize their fiber utilization, eliminating unused fibers common in MPO-12 and MPO-8 deployments. The L-com MPM24212OM3R-CA-3 fiber aggregation conversion harness is configured for aggregation of transceiver signals, matching transmits and receives from lower data rate connections to higher-speed connections. L-com's MPO connectors are fully compatible with US Conec MTP products. The MPM24212OM3R-CA-3 is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship! Features Fiber Aggregation and Conversion Harness Converts from 1xMPO24 fiber leg with male connector to 2xMPO12 fiber legs with male connectors OM3 50/125um multimode OFNR (Riser-Rated) Jacket Industry-Standard Aqua-colored jacket Application Data Centers/Enterprise Networking Server connectivity 40G and 100G Ethernet Link Aggregation Fiber Optimization

The L-com MPM24212OM3R-CA-3 is a fiber aggregation conversion harness, which features a 1xMPO24 fiber leg with male connector to 2xMPO12 fiber legs with male connectors The L-com MPM24212OM3R-CA-3 multi-fiber conversion cables feature OM3 50/125um multimode fiber, and OFNR Jacket, in industry-standard Aqua color. The MPM24212OM3R-CA-3 harness enables network engineers to aggregate data links, as well as optimize their fiber utilization, eliminating unused fibers common in MPO-12 and MPO-8 deployments. The L-com MPM24212OM3R-CA-3 fiber aggregation conversion harness is configured for aggregation of transceiver signals, matching transmits and receives from lower data rate connections to higher-speed connections. L-com's MPO connectors are fully compatible with US Conec MTP products. The MPM24212OM3R-CA-3 is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship!

Features

  • Fiber Aggregation and Conversion Harness
  • Converts from 1xMPO24 fiber leg with male connector to 2xMPO12 fiber legs with male connectors
  • OM3 50/125um multimode
  • OFNR (Riser-Rated) Jacket
  • Industry-Standard Aqua-colored jacket

Application

  • Data Centers/Enterprise Networking
  • Server connectivity
  • 40G and 100G Ethernet
  • Link Aggregation
  • Fiber Optimization
Supplier's Site
Fiber Ag Conv Harness, Mpo24 (M) To 2Xmpo12 (M) L-Com - 23AK7796 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Ag Conv Harness, Mpo24 (M) To 2Xmpo12 (M) L-Com
23AK7796
Fiber Ag Conv Harness, Mpo24 (M) To 2Xmpo12 (M) L-Com 23AK7796
FIBER AG CONV HARNESS, MPO24 (M) TO 2XMPO12 (M)

FIBER AG CONV HARNESS, MPO24 (M) TO 2XMPO12 (M)

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number MPM24212OM3R-CA-3 23AK7796
Product Name Fiber Aggregation Conversion Harness, MPO24 w/ pins to 2xMPO12 w/ pins, OM3 50/125um Multimode, OFNR Jacket, Aqua, 3 meter Fiber Ag Conv Harness, Mpo24 (M) To 2Xmpo12 (M) L-Com
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Female BNC Breakout to XK Double Gripper Micro-Hooks - 1001XK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details