L-com, Inc. Fiber Aggregation Conversion Harness, MPO24 w/ pins to 2xMPO12 w/ pins, OM3 50/125um Multimode, OFNR Jacket, Aqua, 1 meter MPM24212OM3R-CA-1

Description
The L-com MPM24212OM3R-CA-1 is a fiber aggregation conversion harness, which features a 1xMPO24 fiber leg with male connector to 2xMPO12 fiber legs with male connectors The L-com MPM24212OM3R-CA-1 multi-fiber conversion cables feature OM3 50/125um multimode fiber, and OFNR Jacket, in industry-standard Aqua color. The MPM24212OM3R-CA-1 harness enables network engineers to aggregate data links, as well as optimize their fiber utilization, eliminating unused fibers common in MPO-12 and MPO-8 deployments. The L-com MPM24212OM3R-CA-1 fiber aggregation conversion harness is configured for aggregation of transceiver signals, matching transmits and receives from lower data rate connections to higher-speed connections. L-com's MPO connectors are fully compatible with US Conec MTP products. The MPM24212OM3R-CA-1 is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship! Features Fiber Aggregation and Conversion Harness Converts from 1xMPO24 fiber leg with male connector to 2xMPO12 fiber legs with male connectors OM3 50/125um multimode OFNR (Riser-Rated) Jacket Industry-Standard Aqua-colored jacket Application Data Centers/Enterprise Networking Server connectivity 40G and 100G Ethernet Link Aggregation Fiber Optimization
Description
The L-com MPM24212OM3R-CA-1 is a fiber aggregation conversion harness, which features a 1xMPO24 fiber leg with male connector to 2xMPO12 fiber legs with male connectors The L-com MPM24212OM3R-CA-1 multi-fiber conversion cables feature OM3 50/125um multimode fiber, and OFNR Jacket, in industry-standard Aqua color. The MPM24212OM3R-CA-1 harness enables network engineers to aggregate data links, as well as optimize their fiber utilization, eliminating unused fibers common in MPO-12 and MPO-8 deployments. The L-com MPM24212OM3R-CA-1 fiber aggregation conversion harness is configured for aggregation of transceiver signals, matching transmits and receives from lower data rate connections to higher-speed connections. L-com's MPO connectors are fully compatible with US Conec MTP products. The MPM24212OM3R-CA-1 is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship! Features Fiber Aggregation and Conversion Harness Converts from 1xMPO24 fiber leg with male connector to 2xMPO12 fiber legs with male connectors OM3 50/125um multimode OFNR (Riser-Rated) Jacket Industry-Standard Aqua-colored jacket Application Data Centers/Enterprise Networking Server connectivity 40G and 100G Ethernet Link Aggregation Fiber Optimization

Suppliers

Company
Product
Description
Supplier Links
Fiber Aggregation Conversion Harness, MPO24 w/ pins to 2xMPO12 w/ pins, OM3 50/125um Multimode, OFNR Jacket, Aqua, 1 meter - MPM24212OM3R-CA-1 - L-com, Inc.
North Andover, MA, United States
Fiber Aggregation Conversion Harness, MPO24 w/ pins to 2xMPO12 w/ pins, OM3 50/125um Multimode, OFNR Jacket, Aqua, 1 meter
MPM24212OM3R-CA-1
Fiber Aggregation Conversion Harness, MPO24 w/ pins to 2xMPO12 w/ pins, OM3 50/125um Multimode, OFNR Jacket, Aqua, 1 meter MPM24212OM3R-CA-1
The L-com MPM24212OM3R-CA-1 is a fiber aggregation conversion harness, which features a 1xMPO24 fiber leg with male connector to 2xMPO12 fiber legs with male connectors The L-com MPM24212OM3R-CA-1 multi-fiber conversion cables feature OM3 50/125um multimode fiber, and OFNR Jacket, in industry-standard Aqua color. The MPM24212OM3R-CA-1 harness enables network engineers to aggregate data links, as well as optimize their fiber utilization, eliminating unused fibers common in MPO-12 and MPO-8 deployments. The L-com MPM24212OM3R-CA-1 fiber aggregation conversion harness is configured for aggregation of transceiver signals, matching transmits and receives from lower data rate connections to higher-speed connections. L-com's MPO connectors are fully compatible with US Conec MTP products. The MPM24212OM3R-CA-1 is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship! Features Fiber Aggregation and Conversion Harness Converts from 1xMPO24 fiber leg with male connector to 2xMPO12 fiber legs with male connectors OM3 50/125um multimode OFNR (Riser-Rated) Jacket Industry-Standard Aqua-colored jacket Application Data Centers/Enterprise Networking Server connectivity 40G and 100G Ethernet Link Aggregation Fiber Optimization

The L-com MPM24212OM3R-CA-1 is a fiber aggregation conversion harness, which features a 1xMPO24 fiber leg with male connector to 2xMPO12 fiber legs with male connectors The L-com MPM24212OM3R-CA-1 multi-fiber conversion cables feature OM3 50/125um multimode fiber, and OFNR Jacket, in industry-standard Aqua color. The MPM24212OM3R-CA-1 harness enables network engineers to aggregate data links, as well as optimize their fiber utilization, eliminating unused fibers common in MPO-12 and MPO-8 deployments. The L-com MPM24212OM3R-CA-1 fiber aggregation conversion harness is configured for aggregation of transceiver signals, matching transmits and receives from lower data rate connections to higher-speed connections. L-com's MPO connectors are fully compatible with US Conec MTP products. The MPM24212OM3R-CA-1 is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship!

Features

  • Fiber Aggregation and Conversion Harness
  • Converts from 1xMPO24 fiber leg with male connector to 2xMPO12 fiber legs with male connectors
  • OM3 50/125um multimode
  • OFNR (Riser-Rated) Jacket
  • Industry-Standard Aqua-colored jacket

Application

  • Data Centers/Enterprise Networking
  • Server connectivity
  • 40G and 100G Ethernet
  • Link Aggregation
  • Fiber Optimization
Supplier's Site
Fiber Ag Conv Harness, Mpo24 (M) To 2Xmpo12 (M) L-Com - 23AK7794 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Ag Conv Harness, Mpo24 (M) To 2Xmpo12 (M) L-Com
23AK7794
Fiber Ag Conv Harness, Mpo24 (M) To 2Xmpo12 (M) L-Com 23AK7794
FIBER AG CONV HARNESS, MPO24 (M) TO 2XMPO12 (M)

FIBER AG CONV HARNESS, MPO24 (M) TO 2XMPO12 (M)

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number MPM24212OM3R-CA-1 23AK7794
Product Name Fiber Aggregation Conversion Harness, MPO24 w/ pins to 2xMPO12 w/ pins, OM3 50/125um Multimode, OFNR Jacket, Aqua, 1 meter Fiber Ag Conv Harness, Mpo24 (M) To 2Xmpo12 (M) L-Com
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Coaxial Test Cable RG174/U to Standard and Mini Alligator Clips - 4029M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details