L-com, Inc. MPO24 w/ pins to 3xMPO8 w/ pins, OM5 50/125um Multimode, LSZH Jacket, Lime Green, 3 meter MPM24-MPM308OM5Z-3

Description
These L-com multi-fiber conversion cables enable network engineers to aggregate data links, as well as optimize their fiber utilization, eliminating unused fibers common in MPO-12 and MPO-8 deployments. A push-pull design is utilized for easy mating and removal. L-com's MPO connectors are fully compatible with US Conec MTP products. Features LSZH (Low Smoke Zero Halogen) jacket gives off very little smoke and does not produce toxic halogen based gasses MPO24 to 3xMPO8 conversion cable for link aggregation and fiber strand optimization Used to connect equipment that utilizes MPO style connectors and OM5 50/125 Multimode cabling for aggregation of links Application Data Centers/Enterprise Networking Ethernet Fiber Optimization Link Aggregation Server connectivity
Description
These L-com multi-fiber conversion cables enable network engineers to aggregate data links, as well as optimize their fiber utilization, eliminating unused fibers common in MPO-12 and MPO-8 deployments. A push-pull design is utilized for easy mating and removal. L-com's MPO connectors are fully compatible with US Conec MTP products. Features LSZH (Low Smoke Zero Halogen) jacket gives off very little smoke and does not produce toxic halogen based gasses MPO24 to 3xMPO8 conversion cable for link aggregation and fiber strand optimization Used to connect equipment that utilizes MPO style connectors and OM5 50/125 Multimode cabling for aggregation of links Application Data Centers/Enterprise Networking Ethernet Fiber Optimization Link Aggregation Server connectivity

Suppliers

Company
Product
Description
Supplier Links
MPO24 w/ pins to 3xMPO8 w/ pins, OM5 50/125um Multimode, LSZH Jacket, Lime Green, 3 meter - MPM24-MPM308OM5Z-3 - L-com, Inc.
North Andover, MA, United States
MPO24 w/ pins to 3xMPO8 w/ pins, OM5 50/125um Multimode, LSZH Jacket, Lime Green, 3 meter
MPM24-MPM308OM5Z-3
MPO24 w/ pins to 3xMPO8 w/ pins, OM5 50/125um Multimode, LSZH Jacket, Lime Green, 3 meter MPM24-MPM308OM5Z-3
These L-com multi-fiber conversion cables enable network engineers to aggregate data links, as well as optimize their fiber utilization, eliminating unused fibers common in MPO-12 and MPO-8 deployments. A push-pull design is utilized for easy mating and removal. L-com's MPO connectors are fully compatible with US Conec MTP products. Features LSZH (Low Smoke Zero Halogen) jacket gives off very little smoke and does not produce toxic halogen based gasses MPO24 to 3xMPO8 conversion cable for link aggregation and fiber strand optimization Used to connect equipment that utilizes MPO style connectors and OM5 50/125 Multimode cabling for aggregation of links Application Data Centers/Enterprise Networking Ethernet Fiber Optimization Link Aggregation Server connectivity

These L-com multi-fiber conversion cables enable network engineers to aggregate data links, as well as optimize their fiber utilization, eliminating unused fibers common in MPO-12 and MPO-8 deployments. A push-pull design is utilized for easy mating and removal. L-com's MPO connectors are fully compatible with US Conec MTP products.

Features

  • LSZH (Low Smoke Zero Halogen) jacket gives off very little smoke and does not produce toxic halogen based gasses
  • MPO24 to 3xMPO8 conversion cable for link aggregation and fiber strand optimization
  • Used to connect equipment that utilizes MPO style connectors and OM5 50/125 Multimode cabling for aggregation of links

Application

  • Data Centers/Enterprise Networking
  • Ethernet
  • Fiber Optimization
  • Link Aggregation
  • Server connectivity
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number MPM24-MPM308OM5Z-3
Product Name MPO24 w/ pins to 3xMPO8 w/ pins, OM5 50/125um Multimode, LSZH Jacket, Lime Green, 3 meter
Cable Type Multifiber
Unlock Full Specs
to access all available technical data

Similar Products

Photonic Crystal Fiber, Endlessly Singlemode, 15 µm Core - F-SM15 - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 15.1 µm (0.5945 mils)
Wavelength 500 nm (5000 Å)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
100GbE, QSFP28 ACTIVE OPTICAL CABLE - FOQQD33P00012 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details