L-com, Inc. Fibre Cord, Mpo Plug-Mpo Plug, Mm, 3M; Fibre Optic Connector A L-Com MPM24-MPM308OM4R-3

Description
FIBRE CORD, MPO PLUG-MPO PLUG, MM, 3M; Fibre Optic Connector A:MPO Plug; Fibre Optic Connector B:3x MPO Plug; No. of Fibers:24Fibres; Fibre Type:Multimode; Lead Length - Metric:3m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FIBRE CORD, MPO PLUG-MPO PLUG, MM, 3M; Fibre Optic Connector A:MPO Plug; Fibre Optic Connector B:3x MPO Plug; No. of Fibers:24Fibres; Fibre Type:Multimode; Lead Length - Metric:3m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fibre Cord, Mpo Plug-Mpo Plug, Mm, 3M; Fibre Optic Connector A L-Com - 51AH7476 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Cord, Mpo Plug-Mpo Plug, Mm, 3M; Fibre Optic Connector A L-Com
51AH7476
Fibre Cord, Mpo Plug-Mpo Plug, Mm, 3M; Fibre Optic Connector A L-Com 51AH7476
FIBRE CORD, MPO PLUG-MPO PLUG, MM, 3M; Fibre Optic Connector A:MPO Plug; Fibre Optic Connector B:3x MPO Plug; No. of Fibers:24Fibres; Fibre Type:Multimode; Lead Length - Metric:3m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes

FIBRE CORD, MPO PLUG-MPO PLUG, MM, 3M; Fibre Optic Connector A:MPO Plug; Fibre Optic Connector B:3x MPO Plug; No. of Fibers:24Fibres; Fibre Type:Multimode; Lead Length - Metric:3m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 51AH7476
Product Name Fibre Cord, Mpo Plug-Mpo Plug, Mm, 3M; Fibre Optic Connector A L-Com
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

For truck J1939 9pin male to female with OBDII male 16pin - QLC16009 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details