L-com, Inc. Fibre Cord, Mpo Plug-Mpo Plug, Mm, 5M; Fibre Optic Connector A L-Com MPM24-MPM212OM5Z-5

Description
FIBRE CORD, MPO PLUG-MPO PLUG, MM, 5M; Fibre Optic Connector A:MPO Plug; Fibre Optic Connector B:2x MPO Plug; No. of Fibers:24Fibres; Fibre Type:Multimode; Lead Length - Metric:5m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FIBRE CORD, MPO PLUG-MPO PLUG, MM, 5M; Fibre Optic Connector A:MPO Plug; Fibre Optic Connector B:2x MPO Plug; No. of Fibers:24Fibres; Fibre Type:Multimode; Lead Length - Metric:5m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fibre Cord, Mpo Plug-Mpo Plug, Mm, 5M; Fibre Optic Connector A L-Com - 51AH7465 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Cord, Mpo Plug-Mpo Plug, Mm, 5M; Fibre Optic Connector A L-Com
51AH7465
Fibre Cord, Mpo Plug-Mpo Plug, Mm, 5M; Fibre Optic Connector A L-Com 51AH7465
FIBRE CORD, MPO PLUG-MPO PLUG, MM, 5M; Fibre Optic Connector A:MPO Plug; Fibre Optic Connector B:2x MPO Plug; No. of Fibers:24Fibres; Fibre Type:Multimode; Lead Length - Metric:5m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes

FIBRE CORD, MPO PLUG-MPO PLUG, MM, 5M; Fibre Optic Connector A:MPO Plug; Fibre Optic Connector B:2x MPO Plug; No. of Fibers:24Fibres; Fibre Type:Multimode; Lead Length - Metric:5m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 51AH7465
Product Name Fibre Cord, Mpo Plug-Mpo Plug, Mm, 5M; Fibre Optic Connector A L-Com
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

Plug socket with cable - KMEB-1-230AC-5 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Form C as per DIN EN 175301-803 3-pin Socket, angled
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
2 suppliers
CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
Standard Cable Assemblies - Bx6SM-Tcsc4(10) - Strainsert
Specs
Cable Length 10 ft (30.48 dm)
Connector Type PIG TAIL
View Details
Cat 5e UTP, RJ45 to RJ45, Gray color, 26AWG, 3FT Length - 1225004-03 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type Patch
Cable Type Cat 5
View Details