L-com, Inc. Fibre Cord, Mpo Plug-St, Mm, 1M; Fibre Optic Connector A L-Com MPM12OM5-STZ-1

Description
FIBRE CORD, MPO PLUG-ST, MM, 1M; Fibre Optic Connector A:MPO Plug; Fibre Optic Connector B:12x ST; No. of Fibers:12Fibres; Fibre Type:Multimode; Lead Length - Metric:1m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes
Description
FIBRE CORD, MPO PLUG-ST, MM, 1M; Fibre Optic Connector A:MPO Plug; Fibre Optic Connector B:12x ST; No. of Fibers:12Fibres; Fibre Type:Multimode; Lead Length - Metric:1m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Fibre Cord, MPO Plug-ST, MM, 1M (part number 51AH7438) features a multimode fiber optic design with a core diameter of 50 µm and a cladding diameter of 125 µm. It is equipped with 12 ST connectors, making it suitable for high-density applications. The cable length is 1 meter, and it is constructed with low smoke zero halogen materials, which enhances safety in environments where fire hazards are a concern. This product is RoHS compliant, ensuring it meets environmental standards. The breakout length is 0.61 meters, facilitating easier management and installation in various setups.

Datasheet Summary
Powered by GS/AI

The Fibre Cord, MPO Plug-ST, MM, 1M (part number 51AH7438) features a multimode fiber optic design with a core diameter of 50 µm and a cladding diameter of 125 µm. It is equipped with 12 ST connectors, making it suitable for high-density applications. The cable length is 1 meter, and it is constructed with low smoke zero halogen materials, which enhances safety in environments where fire hazards are a concern. This product is RoHS compliant, ensuring it meets environmental standards. The breakout length is 0.61 meters, facilitating easier management and installation in various setups.

Suppliers

Company
Product
Description
Supplier Links
Fibre Cord, Mpo Plug-St, Mm, 1M; Fibre Optic Connector A L-Com - 51AH7438 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Cord, Mpo Plug-St, Mm, 1M; Fibre Optic Connector A L-Com
51AH7438
Fibre Cord, Mpo Plug-St, Mm, 1M; Fibre Optic Connector A L-Com 51AH7438
FIBRE CORD, MPO PLUG-ST, MM, 1M; Fibre Optic Connector A:MPO Plug; Fibre Optic Connector B:12x ST; No. of Fibers:12Fibres; Fibre Type:Multimode; Lead Length - Metric:1m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes

FIBRE CORD, MPO PLUG-ST, MM, 1M; Fibre Optic Connector A:MPO Plug; Fibre Optic Connector B:12x ST; No. of Fibers:12Fibres; Fibre Type:Multimode; Lead Length - Metric:1m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 51AH7438
Product Name Fibre Cord, Mpo Plug-St, Mm, 1M; Fibre Optic Connector A L-Com
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug Test Cable RG58C/U to XR Mini-Hook and Alligator - 1051XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details