L-com, Inc. Fibre Cord, Mpo Plug-St, Mm, 500Mm; Fibre Optic Connector A L-Com MPM12OM5-STZ-05

Description
FIBRE CORD, MPO PLUG-ST, MM, 500MM; Fibre Optic Connector A:MPO Plug; Fibre Optic Connector B:12x ST; No. of Fibers:12Fibres; Fibre Type:Multimode; Lead Length - Metric:500mm; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FIBRE CORD, MPO PLUG-ST, MM, 500MM; Fibre Optic Connector A:MPO Plug; Fibre Optic Connector B:12x ST; No. of Fibers:12Fibres; Fibre Type:Multimode; Lead Length - Metric:500mm; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fibre Cord, Mpo Plug-St, Mm, 500Mm; Fibre Optic Connector A L-Com - 51AH7437 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Cord, Mpo Plug-St, Mm, 500Mm; Fibre Optic Connector A L-Com
51AH7437
Fibre Cord, Mpo Plug-St, Mm, 500Mm; Fibre Optic Connector A L-Com 51AH7437
FIBRE CORD, MPO PLUG-ST, MM, 500MM; Fibre Optic Connector A:MPO Plug; Fibre Optic Connector B:12x ST; No. of Fibers:12Fibres; Fibre Type:Multimode; Lead Length - Metric:500mm; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes

FIBRE CORD, MPO PLUG-ST, MM, 500MM; Fibre Optic Connector A:MPO Plug; Fibre Optic Connector B:12x ST; No. of Fibers:12Fibres; Fibre Type:Multimode; Lead Length - Metric:500mm; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 51AH7437
Product Name Fibre Cord, Mpo Plug-St, Mm, 500Mm; Fibre Optic Connector A L-Com
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

Mini Display Port To HDMI 4 K Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
I/O Cable Assemblies - RG9037 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type BNC; D-SUB 13W3
View Details
Circular Cable Assemblies - 1862-1003-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.33 ft (10.15 dm)
Standards / Certifications RoHS
View Details
2 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details