L-com, Inc. Fibre Cord, Mpo Plug-St, Mm, 5M; Fibre Optic Connector A L-Com MPM12OM5-STR-5

Description
FIBRE CORD, MPO PLUG-ST, MM, 5M; Fibre Optic Connector A:MPO Plug; Fibre Optic Connector B:12x ST; No. of Fibers:12Fibres; Fibre Type:Multimode; Lead Length - Metric:5m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FIBRE CORD, MPO PLUG-ST, MM, 5M; Fibre Optic Connector A:MPO Plug; Fibre Optic Connector B:12x ST; No. of Fibers:12Fibres; Fibre Type:Multimode; Lead Length - Metric:5m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fibre Cord, Mpo Plug-St, Mm, 5M; Fibre Optic Connector A L-Com - 51AH7436 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Cord, Mpo Plug-St, Mm, 5M; Fibre Optic Connector A L-Com
51AH7436
Fibre Cord, Mpo Plug-St, Mm, 5M; Fibre Optic Connector A L-Com 51AH7436
FIBRE CORD, MPO PLUG-ST, MM, 5M; Fibre Optic Connector A:MPO Plug; Fibre Optic Connector B:12x ST; No. of Fibers:12Fibres; Fibre Type:Multimode; Lead Length - Metric:5m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes

FIBRE CORD, MPO PLUG-ST, MM, 5M; Fibre Optic Connector A:MPO Plug; Fibre Optic Connector B:12x ST; No. of Fibers:12Fibres; Fibre Type:Multimode; Lead Length - Metric:5m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 51AH7436
Product Name Fibre Cord, Mpo Plug-St, Mm, 5M; Fibre Optic Connector A L-Com
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Stacking Double Banana Plug , Twisted Pair Test Cable - 3056 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details