L-com, Inc. Fibre Cord, Mpo Plug-Sc, Mm, 1M; Fibre Optic Connector A L-Com MPM12OM5-SCZ-1

Description
FIBRE CORD, MPO PLUG-SC, MM, 1M; Fibre Optic Connector A:MPO Plug; Fibre Optic Connector B:12x SC; No. of Fibers:12Fibres; Fibre Type:Multimode; Lead Length - Metric:1m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FIBRE CORD, MPO PLUG-SC, MM, 1M; Fibre Optic Connector A:MPO Plug; Fibre Optic Connector B:12x SC; No. of Fibers:12Fibres; Fibre Type:Multimode; Lead Length - Metric:1m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fibre Cord, Mpo Plug-Sc, Mm, 1M; Fibre Optic Connector A L-Com - 51AH7428 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Cord, Mpo Plug-Sc, Mm, 1M; Fibre Optic Connector A L-Com
51AH7428
Fibre Cord, Mpo Plug-Sc, Mm, 1M; Fibre Optic Connector A L-Com 51AH7428
FIBRE CORD, MPO PLUG-SC, MM, 1M; Fibre Optic Connector A:MPO Plug; Fibre Optic Connector B:12x SC; No. of Fibers:12Fibres; Fibre Type:Multimode; Lead Length - Metric:1m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes

FIBRE CORD, MPO PLUG-SC, MM, 1M; Fibre Optic Connector A:MPO Plug; Fibre Optic Connector B:12x SC; No. of Fibers:12Fibres; Fibre Type:Multimode; Lead Length - Metric:1m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 51AH7428
Product Name Fibre Cord, Mpo Plug-Sc, Mm, 1M; Fibre Optic Connector A L-Com
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products