L-com, Inc. Fibre Cord, Mpo Plug-Sc, Mm, 500Mm; Fibre Optic Connector A L-Com MPM12OM5-SCR-05

Description
FIBRE CORD, MPO PLUG-SC, MM, 500MM; Fibre Optic Connector A:MPO Plug; Fibre Optic Connector B:12x SC; No. of Fibers:12Fibres; Fibre Type:Multimode; Lead Length - Metric:500mm; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes
Description
FIBRE CORD, MPO PLUG-SC, MM, 500MM; Fibre Optic Connector A:MPO Plug; Fibre Optic Connector B:12x SC; No. of Fibers:12Fibres; Fibre Type:Multimode; Lead Length - Metric:500mm; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Fibre Cord, MPO Plug-SC, MM, 500MM is a multimode fiber optic connector featuring an MPO plug on one end and 12 SC connectors on the other. It is designed for applications requiring a compact and efficient fiber optic connection. The cord has a lead length of 500mm and utilizes 50/125µm fiber, making it suitable for high-speed data transmission. The product is RoHS compliant, ensuring it meets environmental standards. This connector type is commonly used in data centers and telecommunications for its reliability and performance in multimode applications.

Datasheet Summary
Powered by GS/AI

The Fibre Cord, MPO Plug-SC, MM, 500MM is a multimode fiber optic connector featuring an MPO plug on one end and 12 SC connectors on the other. It is designed for applications requiring a compact and efficient fiber optic connection. The cord has a lead length of 500mm and utilizes 50/125µm fiber, making it suitable for high-speed data transmission. The product is RoHS compliant, ensuring it meets environmental standards. This connector type is commonly used in data centers and telecommunications for its reliability and performance in multimode applications.

Suppliers

Company
Product
Description
Supplier Links
Fibre Cord, Mpo Plug-Sc, Mm, 500Mm; Fibre Optic Connector A L-Com - 51AH7422 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Cord, Mpo Plug-Sc, Mm, 500Mm; Fibre Optic Connector A L-Com
51AH7422
Fibre Cord, Mpo Plug-Sc, Mm, 500Mm; Fibre Optic Connector A L-Com 51AH7422
FIBRE CORD, MPO PLUG-SC, MM, 500MM; Fibre Optic Connector A:MPO Plug; Fibre Optic Connector B:12x SC; No. of Fibers:12Fibres; Fibre Type:Multimode; Lead Length - Metric:500mm; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes

FIBRE CORD, MPO PLUG-SC, MM, 500MM; Fibre Optic Connector A:MPO Plug; Fibre Optic Connector B:12x SC; No. of Fibers:12Fibres; Fibre Type:Multimode; Lead Length - Metric:500mm; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 51AH7422
Product Name Fibre Cord, Mpo Plug-Sc, Mm, 500Mm; Fibre Optic Connector A L-Com
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Breakout to XK Double Gripper Micro-Hooks - 1010XK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details
Cable Assembly - 6430A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
EKL Medium Serial Resistance Heating Cable - ekl-medium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details