L-com, Inc. Fibre Cord, Mpo Plug-Lc, Mm, 5M; Fibre Optic Connector A L-Com MPM12OM5-LCZ-5

Description
FIBRE CORD, MPO PLUG-LC, MM, 5M; Fibre Optic Connector A:MPO Plug; Fibre Optic Connector B:12x LC; No. of Fibers:12Fibres; Fibre Type:Multimode; Lead Length - Metric:5m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FIBRE CORD, MPO PLUG-LC, MM, 5M; Fibre Optic Connector A:MPO Plug; Fibre Optic Connector B:12x LC; No. of Fibers:12Fibres; Fibre Type:Multimode; Lead Length - Metric:5m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fibre Cord, Mpo Plug-Lc, Mm, 5M; Fibre Optic Connector A L-Com - 51AH7421 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Cord, Mpo Plug-Lc, Mm, 5M; Fibre Optic Connector A L-Com
51AH7421
Fibre Cord, Mpo Plug-Lc, Mm, 5M; Fibre Optic Connector A L-Com 51AH7421
FIBRE CORD, MPO PLUG-LC, MM, 5M; Fibre Optic Connector A:MPO Plug; Fibre Optic Connector B:12x LC; No. of Fibers:12Fibres; Fibre Type:Multimode; Lead Length - Metric:5m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes

FIBRE CORD, MPO PLUG-LC, MM, 5M; Fibre Optic Connector A:MPO Plug; Fibre Optic Connector B:12x LC; No. of Fibers:12Fibres; Fibre Type:Multimode; Lead Length - Metric:5m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 51AH7421
Product Name Fibre Cord, Mpo Plug-Lc, Mm, 5M; Fibre Optic Connector A L-Com
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

Plug socket with cable - KMPYE-5 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
View Details
2 suppliers
2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Standard Cable Assemblies - Bx4S-BeP4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Power, Line Cables and Extension Cords - Q1131-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 5.91 ft (18.01 dm)
Connector Type JIS 8303
View Details