L-com, Inc. Fibre Cord, Mpo Plug To Lc, 12Fibres, 1M; Fibre Optic Connector A L-Com MPM12OM3-09LCR-1

Description
FIBRE CORD, MPO PLUG TO LC, 12FIBRES, 1M; Fibre Optic Connector A:MPO Plug; Fibre Optic Connector B:12x LC; No. of Fibers:12Fibres; Fibre Type:Multimode; Lead Length - Metric:1m; Fibre Diameter:50µm / 125µm; Product Range:
Description
FIBRE CORD, MPO PLUG TO LC, 12FIBRES, 1M; Fibre Optic Connector A:MPO Plug; Fibre Optic Connector B:12x LC; No. of Fibers:12Fibres; Fibre Type:Multimode; Lead Length - Metric:1m; Fibre Diameter:50µm / 125µm; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Fibre Cord, Mpo Plug To Lc, 12Fibres, 1M; Fibre Optic Connector A L-Com - 55AJ2204 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Cord, Mpo Plug To Lc, 12Fibres, 1M; Fibre Optic Connector A L-Com
55AJ2204
Fibre Cord, Mpo Plug To Lc, 12Fibres, 1M; Fibre Optic Connector A L-Com 55AJ2204
FIBRE CORD, MPO PLUG TO LC, 12FIBRES, 1M; Fibre Optic Connector A:MPO Plug; Fibre Optic Connector B:12x LC; No. of Fibers:12Fibres; Fibre Type:Multimode; Lead Length - Metric:1m; Fibre Diameter:50µm / 125µm; Product Range:

FIBRE CORD, MPO PLUG TO LC, 12FIBRES, 1M; Fibre Optic Connector A:MPO Plug; Fibre Optic Connector B:12x LC; No. of Fibers:12Fibres; Fibre Type:Multimode; Lead Length - Metric:1m; Fibre Diameter:50µm / 125µm; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 55AJ2204
Product Name Fibre Cord, Mpo Plug To Lc, 12Fibres, 1M; Fibre Optic Connector A L-Com
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 004579-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers