L-com, Inc. Fiber patch cable MPO female to MPO female, 8 fiber SMF type B, OFNP (Plenum-rated), 1-meter MPFF8SMBP-1

Description
The L-com MPFF8SMBP-1 is an MPO fiber patch cable. It features MPO Female to MPO Female connectors and utilizes Single Mode fiber. The L-com MPFF8SMBP-1 is an 8-fiber MPO cable with type B polarity and an OFNP Plenum-rated jacket, with fiber cable length 1-meter. The L-com MPFF8SMBP-1 is one of thousands of fiber optic cable assemblies available in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Fiber Optic Patch Cable Assembly MPO Female to MPO Female Cable Type: Single Mode Cable Jacket: OFNP (Plenum-rated) Cable Length: 1 meter Application Ethernet LAN Server farms Voice/ video/ data
Description
The L-com MPFF8SMBP-1 is an MPO fiber patch cable. It features MPO Female to MPO Female connectors and utilizes Single Mode fiber. The L-com MPFF8SMBP-1 is an 8-fiber MPO cable with type B polarity and an OFNP Plenum-rated jacket, with fiber cable length 1-meter. The L-com MPFF8SMBP-1 is one of thousands of fiber optic cable assemblies available in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Fiber Optic Patch Cable Assembly MPO Female to MPO Female Cable Type: Single Mode Cable Jacket: OFNP (Plenum-rated) Cable Length: 1 meter Application Ethernet LAN Server farms Voice/ video/ data

Suppliers

Company
Product
Description
Supplier Links
Fiber patch cable MPO female to MPO female, 8 fiber SMF type B, OFNP (Plenum-rated), 1-meter - MPFF8SMBP-1 - L-com, Inc.
North Andover, MA, United States
Fiber patch cable MPO female to MPO female, 8 fiber SMF type B, OFNP (Plenum-rated), 1-meter
MPFF8SMBP-1
Fiber patch cable MPO female to MPO female, 8 fiber SMF type B, OFNP (Plenum-rated), 1-meter MPFF8SMBP-1
The L-com MPFF8SMBP-1 is an MPO fiber patch cable. It features MPO Female to MPO Female connectors and utilizes Single Mode fiber. The L-com MPFF8SMBP-1 is an 8-fiber MPO cable with type B polarity and an OFNP Plenum-rated jacket, with fiber cable length 1-meter. The L-com MPFF8SMBP-1 is one of thousands of fiber optic cable assemblies available in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Fiber Optic Patch Cable Assembly MPO Female to MPO Female Cable Type: Single Mode Cable Jacket: OFNP (Plenum-rated) Cable Length: 1 meter Application Ethernet LAN Server farms Voice/ video/ data

The L-com MPFF8SMBP-1 is an MPO fiber patch cable. It features MPO Female to MPO Female connectors and utilizes Single Mode fiber. The L-com MPFF8SMBP-1 is an 8-fiber MPO cable with type B polarity and an OFNP Plenum-rated jacket, with fiber cable length 1-meter. The L-com MPFF8SMBP-1 is one of thousands of fiber optic cable assemblies available in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products.

Features

  • Fiber Optic Patch Cable Assembly
  • MPO Female to MPO Female
  • Cable Type: Single Mode
  • Cable Jacket: OFNP (Plenum-rated)
  • Cable Length: 1 meter

Application

  • Ethernet
  • LAN
  • Server farms
  • Voice/ video/ data
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number MPFF8SMBP-1
Product Name Fiber patch cable MPO female to MPO female, 8 fiber SMF type B, OFNP (Plenum-rated), 1-meter
Cable Type Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 2846950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM3
View Details
100G EDR QSFP28 ACTIVE OPTICAL CABLE - FOQQA33P00008 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Singlemode Fiber, 1310/1550 nm, Bend Insensitive, Reduced Cladding - F-SBD - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 6 µm (0.2362 mils)
Wavelength 1310 to 1550 nm (13100 to 15500 Å)
View Details