L-com, Inc. Mpo No Pins To Mpo No Pins, 8 Fiber, Type B, 40Gb L-Com MPFF8OM4BP-3

Description
MPO NO PINS TO MPO NO PINS, 8 FIBER, TYPE B, 40GB
Description
MPO NO PINS TO MPO NO PINS, 8 FIBER, TYPE B, 40GB
Datasheet
Datasheet Summary
Powered by GS/AI

The MPO No Pins to MPO No Pins, 8 Fiber, Type B, 40Gb L-Com is designed for high-speed data transmission using 50/125 multimode OM4 fiber. It features a plenum-rated OFNP jacket, ensuring compliance with fire safety regulations. The product includes a 12-fiber MPO female connector on one end and an 8-fiber round cable, making it suitable for various networking applications. Each connector is equipped with a dust cap for protection. The cable is available in multiple lengths, with specific tolerances outlined for different lengths. This product meets the EU RoHS directive, indicating it is free from hazardous substances.

Datasheet Summary
Powered by GS/AI

The MPO No Pins to MPO No Pins, 8 Fiber, Type B, 40Gb L-Com is designed for high-speed data transmission using 50/125 multimode OM4 fiber. It features a plenum-rated OFNP jacket, ensuring compliance with fire safety regulations. The product includes a 12-fiber MPO female connector on one end and an 8-fiber round cable, making it suitable for various networking applications. Each connector is equipped with a dust cap for protection. The cable is available in multiple lengths, with specific tolerances outlined for different lengths. This product meets the EU RoHS directive, indicating it is free from hazardous substances.

Suppliers

Company
Product
Description
Supplier Links
Mpo No Pins To Mpo No Pins, 8 Fiber, Type B, 40Gb L-Com - 52AK0783 - Newark, An Avnet Company
Chicago, IL, United States
Mpo No Pins To Mpo No Pins, 8 Fiber, Type B, 40Gb L-Com
52AK0783
Mpo No Pins To Mpo No Pins, 8 Fiber, Type B, 40Gb L-Com 52AK0783
MPO NO PINS TO MPO NO PINS, 8 FIBER, TYPE B, 40GB

MPO NO PINS TO MPO NO PINS, 8 FIBER, TYPE B, 40GB

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52AK0783
Product Name Mpo No Pins To Mpo No Pins, 8 Fiber, Type B, 40Gb L-Com
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
BNC Male Test Cable, RG174/U - SALE-4426 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Length 1 to 2 ft (3.05 to 6.1 dm)
Connector Type BNC
View Details