L-com, Inc. MPO no pins to MPO no pins, 8 fiber,Type A,OM4 50/125um Multimode, OFNR Jacket, Aqua, 10 meter MPFF8OM4AR-10

Description
These L-com multi-fiber cables provide great advantages in size by offering up to 8 times the density when compared to the same size SC connector! Factory terminated and tested, these OM4 50/125 Multimode fiber optic cables provide significant installation time savings. A push-pull design is utilized for easy mating and removal. Available with or without alignment pins as well as Type A and Type B polarity options, and in Riser-rated or low-smoke,zero halogen jackets. L-com's MPO connectors are fully compatible with US Conec MTP products. Features OFNR (Riser Rated) and LSZH (Low Smoke Zero Halogen) jacket options Type A and Type B Polarity options Used to connect equipment that utilizes MPO style connectors and OM4 optimized 50/125 Multimode cabling Fully compatible with US Conec MTP products Male-Male (pins) and Female-Female (no pins) MPO to MPO assemblies available Application 40 Gbps Ethernet Data Centers/Enterprise Networking Server connectivity
Description
These L-com multi-fiber cables provide great advantages in size by offering up to 8 times the density when compared to the same size SC connector! Factory terminated and tested, these OM4 50/125 Multimode fiber optic cables provide significant installation time savings. A push-pull design is utilized for easy mating and removal. Available with or without alignment pins as well as Type A and Type B polarity options, and in Riser-rated or low-smoke,zero halogen jackets. L-com's MPO connectors are fully compatible with US Conec MTP products. Features OFNR (Riser Rated) and LSZH (Low Smoke Zero Halogen) jacket options Type A and Type B Polarity options Used to connect equipment that utilizes MPO style connectors and OM4 optimized 50/125 Multimode cabling Fully compatible with US Conec MTP products Male-Male (pins) and Female-Female (no pins) MPO to MPO assemblies available Application 40 Gbps Ethernet Data Centers/Enterprise Networking Server connectivity

Suppliers

Company
Product
Description
Supplier Links
MPO no pins to MPO no pins, 8 fiber,Type A,OM4 50/125um Multimode, OFNR Jacket, Aqua, 10 meter - MPFF8OM4AR-10 - L-com, Inc.
North Andover, MA, United States
MPO no pins to MPO no pins, 8 fiber,Type A,OM4 50/125um Multimode, OFNR Jacket, Aqua, 10 meter
MPFF8OM4AR-10
MPO no pins to MPO no pins, 8 fiber,Type A,OM4 50/125um Multimode, OFNR Jacket, Aqua, 10 meter MPFF8OM4AR-10
These L-com multi-fiber cables provide great advantages in size by offering up to 8 times the density when compared to the same size SC connector! Factory terminated and tested, these OM4 50/125 Multimode fiber optic cables provide significant installation time savings. A push-pull design is utilized for easy mating and removal. Available with or without alignment pins as well as Type A and Type B polarity options, and in Riser-rated or low-smoke,zero halogen jackets. L-com's MPO connectors are fully compatible with US Conec MTP products. Features OFNR (Riser Rated) and LSZH (Low Smoke Zero Halogen) jacket options Type A and Type B Polarity options Used to connect equipment that utilizes MPO style connectors and OM4 optimized 50/125 Multimode cabling Fully compatible with US Conec MTP products Male-Male (pins) and Female-Female (no pins) MPO to MPO assemblies available Application 40 Gbps Ethernet Data Centers/Enterprise Networking Server connectivity

These L-com multi-fiber cables provide great advantages in size by offering up to 8 times the density when compared to the same size SC connector! Factory terminated and tested, these OM4 50/125 Multimode fiber optic cables provide significant installation time savings. A push-pull design is utilized for easy mating and removal. Available with or without alignment pins as well as Type A and Type B polarity options, and in Riser-rated or low-smoke,zero halogen jackets. L-com's MPO connectors are fully compatible with US Conec MTP products.

Features

  • OFNR (Riser Rated) and LSZH (Low Smoke Zero Halogen) jacket options
  • Type A and Type B Polarity options
  • Used to connect equipment that utilizes MPO style connectors and OM4 optimized 50/125 Multimode cabling
  • Fully compatible with US Conec MTP products
  • Male-Male (pins) and Female-Female (no pins) MPO to MPO assemblies available

Application

  • 40 Gbps Ethernet
  • Data Centers/Enterprise Networking
  • Server connectivity
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number MPFF8OM4AR-10
Product Name MPO no pins to MPO no pins, 8 fiber,Type A,OM4 50/125um Multimode, OFNR Jacket, Aqua, 10 meter
Cable Type Multifiber
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 1930186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Duplex
Fiber Mode SingleMode
Features Other; OS1
View Details
100G EDR QSFP28 ACTIVE OPTICAL CABLE - FOQQA33P00003 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Multimode Fiber, Step Index, 500-1100 nm, 0.37 NA, 600 µm Core, Moderate Power - F-MSC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 600 µm (23.62 mils)
Wavelength 500 to 1100 nm (5000 to 11000 Å)
View Details