L-com, Inc. Mpo No Pins To Mpo No Pins, 24 Fiber, Type B, 9/12 L-Com MPFF24SMBR-5

Description
MPO NO PINS TO MPO NO PINS, 24 FIBER, TYPE B, 9/12
Description
MPO NO PINS TO MPO NO PINS, 24 FIBER, TYPE B, 9/12
Datasheet
Datasheet Summary
Powered by GS/AI

The MPO No Pins to MPO No Pins, 24 Fiber, Type B, 9/12 is a fiber optic cable assembly designed for high-performance applications. It features a 24 fiber MPO female connector on both ends, utilizing 9/125 single-mode OS2 fiber with an OFNR (riser) rated jacket, which is color-coded yellow. The product is available in various lengths, including 1 meter, 3 meters, 5 meters, and 10 meters. Each assembly is individually packaged and comes with dust caps for the connectors. The product complies with the EU RoHS directive, ensuring it meets environmental standards. This assembly is suitable for engineers looking for reliable and compliant fiber optic connectivity solutions.

Datasheet Summary
Powered by GS/AI

The MPO No Pins to MPO No Pins, 24 Fiber, Type B, 9/12 is a fiber optic cable assembly designed for high-performance applications. It features a 24 fiber MPO female connector on both ends, utilizing 9/125 single-mode OS2 fiber with an OFNR (riser) rated jacket, which is color-coded yellow. The product is available in various lengths, including 1 meter, 3 meters, 5 meters, and 10 meters. Each assembly is individually packaged and comes with dust caps for the connectors. The product complies with the EU RoHS directive, ensuring it meets environmental standards. This assembly is suitable for engineers looking for reliable and compliant fiber optic connectivity solutions.

Suppliers

Company
Product
Description
Supplier Links
Mpo No Pins To Mpo No Pins, 24 Fiber, Type B, 9/12 L-Com - 52AK0764 - Newark, An Avnet Company
Chicago, IL, United States
Mpo No Pins To Mpo No Pins, 24 Fiber, Type B, 9/12 L-Com
52AK0764
Mpo No Pins To Mpo No Pins, 24 Fiber, Type B, 9/12 L-Com 52AK0764
MPO NO PINS TO MPO NO PINS, 24 FIBER, TYPE B, 9/12

MPO NO PINS TO MPO NO PINS, 24 FIBER, TYPE B, 9/12

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52AK0764
Product Name Mpo No Pins To Mpo No Pins, 24 Fiber, Type B, 9/12 L-Com
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Breakout to Stacking Banana Plugs, 18 AWG wire - 1012 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details