L-com, Inc. Fibre Cord, Mpo Jack-Mpo Jack, Mm, 100M; Fibre Optic Connector A L-Com MPFF24OM5BR-100

Description
FIBRE CORD, MPO JACK-MPO JACK, MM, 100M; Fibre Optic Connector A:MPO Jack; Fibre Optic Connector B:MPO Jack; No. of Fibers:24Fibres; Fibre Type:Multimode; Lead Length - Metric:100m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FIBRE CORD, MPO JACK-MPO JACK, MM, 100M; Fibre Optic Connector A:MPO Jack; Fibre Optic Connector B:MPO Jack; No. of Fibers:24Fibres; Fibre Type:Multimode; Lead Length - Metric:100m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fibre Cord, Mpo Jack-Mpo Jack, Mm, 100M; Fibre Optic Connector A L-Com - 29AH9224 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Cord, Mpo Jack-Mpo Jack, Mm, 100M; Fibre Optic Connector A L-Com
29AH9224
Fibre Cord, Mpo Jack-Mpo Jack, Mm, 100M; Fibre Optic Connector A L-Com 29AH9224
FIBRE CORD, MPO JACK-MPO JACK, MM, 100M; Fibre Optic Connector A:MPO Jack; Fibre Optic Connector B:MPO Jack; No. of Fibers:24Fibres; Fibre Type:Multimode; Lead Length - Metric:100m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes

FIBRE CORD, MPO JACK-MPO JACK, MM, 100M; Fibre Optic Connector A:MPO Jack; Fibre Optic Connector B:MPO Jack; No. of Fibers:24Fibres; Fibre Type:Multimode; Lead Length - Metric:100m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29AH9224
Product Name Fibre Cord, Mpo Jack-Mpo Jack, Mm, 100M; Fibre Optic Connector A L-Com
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Male BNC Coaxial Test Cable RG58C/U to X100W Mini-Hooks - 1020 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details