L-com, Inc. Fibre Cord, Mpo Jack-Mpo Jack, Mm, 10M; Fibre Optic Connector A L-Com MPFF24OM5AR-10

Description
FIBRE CORD, MPO JACK-MPO JACK, MM, 10M; Fibre Optic Connector A:MPO Jack; Fibre Optic Connector B:MPO Jack; No. of Fibers:24Fibres; Fibre Type:Multimode; Lead Length - Metric:10m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FIBRE CORD, MPO JACK-MPO JACK, MM, 10M; Fibre Optic Connector A:MPO Jack; Fibre Optic Connector B:MPO Jack; No. of Fibers:24Fibres; Fibre Type:Multimode; Lead Length - Metric:10m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fibre Cord, Mpo Jack-Mpo Jack, Mm, 10M; Fibre Optic Connector A L-Com - 29AH9209 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Cord, Mpo Jack-Mpo Jack, Mm, 10M; Fibre Optic Connector A L-Com
29AH9209
Fibre Cord, Mpo Jack-Mpo Jack, Mm, 10M; Fibre Optic Connector A L-Com 29AH9209
FIBRE CORD, MPO JACK-MPO JACK, MM, 10M; Fibre Optic Connector A:MPO Jack; Fibre Optic Connector B:MPO Jack; No. of Fibers:24Fibres; Fibre Type:Multimode; Lead Length - Metric:10m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes

FIBRE CORD, MPO JACK-MPO JACK, MM, 10M; Fibre Optic Connector A:MPO Jack; Fibre Optic Connector B:MPO Jack; No. of Fibers:24Fibres; Fibre Type:Multimode; Lead Length - Metric:10m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29AH9209
Product Name Fibre Cord, Mpo Jack-Mpo Jack, Mm, 10M; Fibre Optic Connector A L-Com
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug Test Cable RG174/U to XM Micro-Hooks - 4051XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details