L-com, Inc. Fibre Optic Lead Assy, Mpo Jack, Mm, 5M; Fibre Optic Connector A L-Com MPFF24OM4-5

Description
FIBRE OPTIC LEAD ASSY, MPO JACK, MM, 5M; Fibre Optic Connector A:MPO Jack; Fibre Optic Connector B:MPO Jack; No. of Fibers:24Fibres; Fibre Type:Multimode; Lead Length - Metric:5m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FIBRE OPTIC LEAD ASSY, MPO JACK, MM, 5M; Fibre Optic Connector A:MPO Jack; Fibre Optic Connector B:MPO Jack; No. of Fibers:24Fibres; Fibre Type:Multimode; Lead Length - Metric:5m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fibre Optic Lead Assy, Mpo Jack, Mm, 5M; Fibre Optic Connector A L-Com - 74AC7777 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Optic Lead Assy, Mpo Jack, Mm, 5M; Fibre Optic Connector A L-Com
74AC7777
Fibre Optic Lead Assy, Mpo Jack, Mm, 5M; Fibre Optic Connector A L-Com 74AC7777
FIBRE OPTIC LEAD ASSY, MPO JACK, MM, 5M; Fibre Optic Connector A:MPO Jack; Fibre Optic Connector B:MPO Jack; No. of Fibers:24Fibres; Fibre Type:Multimode; Lead Length - Metric:5m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes

FIBRE OPTIC LEAD ASSY, MPO JACK, MM, 5M; Fibre Optic Connector A:MPO Jack; Fibre Optic Connector B:MPO Jack; No. of Fibers:24Fibres; Fibre Type:Multimode; Lead Length - Metric:5m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74AC7777
Product Name Fibre Optic Lead Assy, Mpo Jack, Mm, 5M; Fibre Optic Connector A L-Com
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Breakout to X100W2 Mini-Hooks - 1010W2 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details