L-com, Inc. Fibre Optic Lead Assy, Mpo Jack, Mm, 3M; Fibre Optic Connector A L-Com MPFF24OM4-3

Description
FIBRE OPTIC LEAD ASSY, MPO JACK, MM, 3M; Fibre Optic Connector A:MPO Jack; Fibre Optic Connector B:MPO Jack; No. of Fibers:24Fibres; Fibre Type:Multimode; Lead Length - Metric:3m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FIBRE OPTIC LEAD ASSY, MPO JACK, MM, 3M; Fibre Optic Connector A:MPO Jack; Fibre Optic Connector B:MPO Jack; No. of Fibers:24Fibres; Fibre Type:Multimode; Lead Length - Metric:3m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fibre Optic Lead Assy, Mpo Jack, Mm, 3M; Fibre Optic Connector A L-Com - 74AC7776 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Optic Lead Assy, Mpo Jack, Mm, 3M; Fibre Optic Connector A L-Com
74AC7776
Fibre Optic Lead Assy, Mpo Jack, Mm, 3M; Fibre Optic Connector A L-Com 74AC7776
FIBRE OPTIC LEAD ASSY, MPO JACK, MM, 3M; Fibre Optic Connector A:MPO Jack; Fibre Optic Connector B:MPO Jack; No. of Fibers:24Fibres; Fibre Type:Multimode; Lead Length - Metric:3m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes

FIBRE OPTIC LEAD ASSY, MPO JACK, MM, 3M; Fibre Optic Connector A:MPO Jack; Fibre Optic Connector B:MPO Jack; No. of Fibers:24Fibres; Fibre Type:Multimode; Lead Length - Metric:3m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74AC7776
Product Name Fibre Optic Lead Assy, Mpo Jack, Mm, 3M; Fibre Optic Connector A L-Com
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Male BNC Breakout to 0.08″ Pin Plugs - 1014 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details