L-com, Inc. MPO no pins to MPO no pins, 12 fiber,Type B,OM5 50/125um Multimode, LSZH Jacket, Lime Green, 1 meter MPFF12OM5BZ-1

Description
These L-com multi-fiber ribbon cables provide great advantages in size by offering up to 12 times the density when compared to the same size SC connector! Factory terminated and tested, these OM5 50/125 Multimode, fiber optic cables provide significant installation time savings. A push-pull design is utilized for easy mating and removal. Available in 12 count MPO to MPO versions with or without alignment pins as well as Type A and Type B polarity options (keyed "up/up" or "up/down"), and riser-rated or low-smoke, zero halogen jackets. L-com's MPO connectors are fully compatible with US Conec MTP products. Use our custom cable configurator to create custom lengths today. Features Male-Male (pins) and Female-Female (no pins) MPO to MPO assemblies available Type A and Type B Polarity options Fully compatible with US Conec MTP products OFNR (Riser Rated) and LSZH (Low Smoke Zero Halogen) jacket available Used to connect equipment that utilizes MPO style connectors and OM5 optimized 50/125 Multimode cabling Application Data Centers/Enterprise Networking Server to switch connectivity Storage connectivity SWDM 100Gbps and higher Ethernet, extended length links
Description
These L-com multi-fiber ribbon cables provide great advantages in size by offering up to 12 times the density when compared to the same size SC connector! Factory terminated and tested, these OM5 50/125 Multimode, fiber optic cables provide significant installation time savings. A push-pull design is utilized for easy mating and removal. Available in 12 count MPO to MPO versions with or without alignment pins as well as Type A and Type B polarity options (keyed "up/up" or "up/down"), and riser-rated or low-smoke, zero halogen jackets. L-com's MPO connectors are fully compatible with US Conec MTP products. Use our custom cable configurator to create custom lengths today. Features Male-Male (pins) and Female-Female (no pins) MPO to MPO assemblies available Type A and Type B Polarity options Fully compatible with US Conec MTP products OFNR (Riser Rated) and LSZH (Low Smoke Zero Halogen) jacket available Used to connect equipment that utilizes MPO style connectors and OM5 optimized 50/125 Multimode cabling Application Data Centers/Enterprise Networking Server to switch connectivity Storage connectivity SWDM 100Gbps and higher Ethernet, extended length links

Suppliers

Company
Product
Description
Supplier Links
MPO no pins to MPO no pins, 12 fiber,Type B,OM5 50/125um Multimode, LSZH Jacket, Lime Green, 1 meter - MPFF12OM5BZ-1 - L-com, Inc.
North Andover, MA, United States
MPO no pins to MPO no pins, 12 fiber,Type B,OM5 50/125um Multimode, LSZH Jacket, Lime Green, 1 meter
MPFF12OM5BZ-1
MPO no pins to MPO no pins, 12 fiber,Type B,OM5 50/125um Multimode, LSZH Jacket, Lime Green, 1 meter MPFF12OM5BZ-1
These L-com multi-fiber ribbon cables provide great advantages in size by offering up to 12 times the density when compared to the same size SC connector! Factory terminated and tested, these OM5 50/125 Multimode, fiber optic cables provide significant installation time savings. A push-pull design is utilized for easy mating and removal. Available in 12 count MPO to MPO versions with or without alignment pins as well as Type A and Type B polarity options (keyed "up/up" or "up/down"), and riser-rated or low-smoke, zero halogen jackets. L-com's MPO connectors are fully compatible with US Conec MTP products. Use our custom cable configurator to create custom lengths today. Features Male-Male (pins) and Female-Female (no pins) MPO to MPO assemblies available Type A and Type B Polarity options Fully compatible with US Conec MTP products OFNR (Riser Rated) and LSZH (Low Smoke Zero Halogen) jacket available Used to connect equipment that utilizes MPO style connectors and OM5 optimized 50/125 Multimode cabling Application Data Centers/Enterprise Networking Server to switch connectivity Storage connectivity SWDM 100Gbps and higher Ethernet, extended length links

These L-com multi-fiber ribbon cables provide great advantages in size by offering up to 12 times the density when compared to the same size SC connector! Factory terminated and tested, these OM5 50/125 Multimode, fiber optic cables provide significant installation time savings. A push-pull design is utilized for easy mating and removal. Available in 12 count MPO to MPO versions with or without alignment pins as well as Type A and Type B polarity options (keyed "up/up" or "up/down"), and riser-rated or low-smoke, zero halogen jackets. L-com's MPO connectors are fully compatible with US Conec MTP products. Use our custom cable configurator to create custom lengths today.

Features

  • Male-Male (pins) and Female-Female (no pins) MPO to MPO assemblies available
  • Type A and Type B Polarity options
  • Fully compatible with US Conec MTP products
  • OFNR (Riser Rated) and LSZH (Low Smoke Zero Halogen) jacket available
  • Used to connect equipment that utilizes MPO style connectors and OM5 optimized 50/125 Multimode cabling

Application

  • Data Centers/Enterprise Networking
  • Server to switch connectivity
  • Storage connectivity
  • SWDM
  • 100Gbps and higher Ethernet, extended length links
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number MPFF12OM5BZ-1
Product Name MPO no pins to MPO no pins, 12 fiber,Type B,OM5 50/125um Multimode, LSZH Jacket, Lime Green, 1 meter
Cable Type Multifiber
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 5368200 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode SingleMode
Core Size 0.0720 µm (0.0028 mils)
Connector Type SC; Sc
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber Optic Cable - 5202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Neodymium Doped Optical Fiber, Fiber Lasers - F-DF1000 - Newport MKS
Specs
Wavelength 1085 nm (10850 Å)
Numerical Aperture 0.1800 to 0.2200
Maximum Attenuation 20 dB/km (6.1 dB/1000 ft)
View Details