L-com, Inc. Fiber patch cable MPO female to MPO female, 12 fiber MMF OM3 type A, LSZH (Low Smoke, Zero Halogen) rated, 10-meter MPFF12OM3AZ-10

Description
The L-com MPFF12OM3AZ-10 is an MPO fiber patch cable. It features MPO Female to MPO Female connectors and utilizes Multimode OM3 fiber. The L-com MPFF12OM3AZ-10 is an 12-fiber MPO cable with type A polarity and a LSZH (Low Smoke, Zero Halogen) rated jacket, with fiber cable length 10-meter. The L-com MPFF12OM3AZ-10 is one of thousands of fiber optic cable assemblies available in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Fiber Optic Patch Cable Assembly MPO Female to MPO Female Cable Type: Multimode OM3 Cable Jacket: LSZH (Low Smoke, Zero Halogen) rated Cable Length: 10 meters Application Ethernet LAN Server farms Voice/ video/ data
Description
The L-com MPFF12OM3AZ-10 is an MPO fiber patch cable. It features MPO Female to MPO Female connectors and utilizes Multimode OM3 fiber. The L-com MPFF12OM3AZ-10 is an 12-fiber MPO cable with type A polarity and a LSZH (Low Smoke, Zero Halogen) rated jacket, with fiber cable length 10-meter. The L-com MPFF12OM3AZ-10 is one of thousands of fiber optic cable assemblies available in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Fiber Optic Patch Cable Assembly MPO Female to MPO Female Cable Type: Multimode OM3 Cable Jacket: LSZH (Low Smoke, Zero Halogen) rated Cable Length: 10 meters Application Ethernet LAN Server farms Voice/ video/ data

Suppliers

Company
Product
Description
Supplier Links
Fiber patch cable MPO female to MPO female, 12 fiber MMF OM3 type A, LSZH (Low Smoke, Zero Halogen) rated, 10-meter - MPFF12OM3AZ-10 - L-com, Inc.
North Andover, MA, United States
Fiber patch cable MPO female to MPO female, 12 fiber MMF OM3 type A, LSZH (Low Smoke, Zero Halogen) rated, 10-meter
MPFF12OM3AZ-10
Fiber patch cable MPO female to MPO female, 12 fiber MMF OM3 type A, LSZH (Low Smoke, Zero Halogen) rated, 10-meter MPFF12OM3AZ-10
The L-com MPFF12OM3AZ-10 is an MPO fiber patch cable. It features MPO Female to MPO Female connectors and utilizes Multimode OM3 fiber. The L-com MPFF12OM3AZ-10 is an 12-fiber MPO cable with type A polarity and a LSZH (Low Smoke, Zero Halogen) rated jacket, with fiber cable length 10-meter. The L-com MPFF12OM3AZ-10 is one of thousands of fiber optic cable assemblies available in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Fiber Optic Patch Cable Assembly MPO Female to MPO Female Cable Type: Multimode OM3 Cable Jacket: LSZH (Low Smoke, Zero Halogen) rated Cable Length: 10 meters Application Ethernet LAN Server farms Voice/ video/ data

The L-com MPFF12OM3AZ-10 is an MPO fiber patch cable. It features MPO Female to MPO Female connectors and utilizes Multimode OM3 fiber. The L-com MPFF12OM3AZ-10 is an 12-fiber MPO cable with type A polarity and a LSZH (Low Smoke, Zero Halogen) rated jacket, with fiber cable length 10-meter. The L-com MPFF12OM3AZ-10 is one of thousands of fiber optic cable assemblies available in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products.

Features

  • Fiber Optic Patch Cable Assembly
  • MPO Female to MPO Female
  • Cable Type: Multimode OM3
  • Cable Jacket: LSZH (Low Smoke, Zero Halogen) rated
  • Cable Length: 10 meters

Application

  • Ethernet
  • LAN
  • Server farms
  • Voice/ video/ data
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number MPFF12OM3AZ-10
Product Name Fiber patch cable MPO female to MPO female, 12 fiber MMF OM3 type A, LSZH (Low Smoke, Zero Halogen) rated, 10-meter
Cable Type Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 9202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fibre Optic Cable - 5357395 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.5000 µm (0.0197 mils)
Connector Type ST; St
View Details
Fiber Patch Cord, Multimode, F-MFD-C, 850/1300 nm, 3 m, FC Connectors - F-MFD-C-3FC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 62.5 µm (2.46 mils)
Connector Type FC; FC/UPC
View Details