L-com, Inc. Fiber Aggregation Conversion Harness, 3xMPO8 no pins to 2xMPO12 no pins, SMF 9/125um, LSZH Jacket, Yellow, 3 meter MPF308212SMZ-CA-3

Description
The L-com MPF308212SMZ-CA-3 is a fiber aggregation conversion harness, which features a 3xMPO8 fiber legs with female connectors to 2xMPO12 fiber legs with female connectors The L-com MPF308212SMZ-CA-3 multi-fiber conversion cables feature 9/125um single mode fiber, and LSZH Jacket, in industry-standard Yellow color. The MPF308212SMZ-CA-3 harness enables network engineers to aggregate data links, as well as optimize their fiber utilization, eliminating unused fibers common in MPO-12 and MPO-8 deployments. The L-com MPF308212SMZ-CA-3 fiber aggregation conversion harness is configured for aggregation of transceiver signals, matching transmits and receives from lower data rate connections to higher-speed connections. L-com's MPO connectors are fully compatible with US Conec MTP products. The MPF308212SMZ-CA-3 is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship! Features Fiber Aggregation and Conversion Harness Converts from 3xMPO8 fiber legs with female connectors to 2xMPO12 fiber legs with female connectors 9/125um single mode LSZH (Low-Smoke, Zero-Halogen) Jacket Industry-Standard Yellow-colored jacket Application Data Centers/Enterprise Networking Server connectivity 40G and 100G Ethernet Link Aggregation Fiber Optimization
Description
The L-com MPF308212SMZ-CA-3 is a fiber aggregation conversion harness, which features a 3xMPO8 fiber legs with female connectors to 2xMPO12 fiber legs with female connectors The L-com MPF308212SMZ-CA-3 multi-fiber conversion cables feature 9/125um single mode fiber, and LSZH Jacket, in industry-standard Yellow color. The MPF308212SMZ-CA-3 harness enables network engineers to aggregate data links, as well as optimize their fiber utilization, eliminating unused fibers common in MPO-12 and MPO-8 deployments. The L-com MPF308212SMZ-CA-3 fiber aggregation conversion harness is configured for aggregation of transceiver signals, matching transmits and receives from lower data rate connections to higher-speed connections. L-com's MPO connectors are fully compatible with US Conec MTP products. The MPF308212SMZ-CA-3 is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship! Features Fiber Aggregation and Conversion Harness Converts from 3xMPO8 fiber legs with female connectors to 2xMPO12 fiber legs with female connectors 9/125um single mode LSZH (Low-Smoke, Zero-Halogen) Jacket Industry-Standard Yellow-colored jacket Application Data Centers/Enterprise Networking Server connectivity 40G and 100G Ethernet Link Aggregation Fiber Optimization

Suppliers

Company
Product
Description
Supplier Links
Fiber Aggregation Conversion Harness, 3xMPO8 no pins to 2xMPO12 no pins, SMF 9/125um, LSZH Jacket, Yellow, 3 meter - MPF308212SMZ-CA-3 - L-com, Inc.
North Andover, MA, United States
Fiber Aggregation Conversion Harness, 3xMPO8 no pins to 2xMPO12 no pins, SMF 9/125um, LSZH Jacket, Yellow, 3 meter
MPF308212SMZ-CA-3
Fiber Aggregation Conversion Harness, 3xMPO8 no pins to 2xMPO12 no pins, SMF 9/125um, LSZH Jacket, Yellow, 3 meter MPF308212SMZ-CA-3
The L-com MPF308212SMZ-CA-3 is a fiber aggregation conversion harness, which features a 3xMPO8 fiber legs with female connectors to 2xMPO12 fiber legs with female connectors The L-com MPF308212SMZ-CA-3 multi-fiber conversion cables feature 9/125um single mode fiber, and LSZH Jacket, in industry-standard Yellow color. The MPF308212SMZ-CA-3 harness enables network engineers to aggregate data links, as well as optimize their fiber utilization, eliminating unused fibers common in MPO-12 and MPO-8 deployments. The L-com MPF308212SMZ-CA-3 fiber aggregation conversion harness is configured for aggregation of transceiver signals, matching transmits and receives from lower data rate connections to higher-speed connections. L-com's MPO connectors are fully compatible with US Conec MTP products. The MPF308212SMZ-CA-3 is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship! Features Fiber Aggregation and Conversion Harness Converts from 3xMPO8 fiber legs with female connectors to 2xMPO12 fiber legs with female connectors 9/125um single mode LSZH (Low-Smoke, Zero-Halogen) Jacket Industry-Standard Yellow-colored jacket Application Data Centers/Enterprise Networking Server connectivity 40G and 100G Ethernet Link Aggregation Fiber Optimization

The L-com MPF308212SMZ-CA-3 is a fiber aggregation conversion harness, which features a 3xMPO8 fiber legs with female connectors to 2xMPO12 fiber legs with female connectors The L-com MPF308212SMZ-CA-3 multi-fiber conversion cables feature 9/125um single mode fiber, and LSZH Jacket, in industry-standard Yellow color. The MPF308212SMZ-CA-3 harness enables network engineers to aggregate data links, as well as optimize their fiber utilization, eliminating unused fibers common in MPO-12 and MPO-8 deployments. The L-com MPF308212SMZ-CA-3 fiber aggregation conversion harness is configured for aggregation of transceiver signals, matching transmits and receives from lower data rate connections to higher-speed connections. L-com's MPO connectors are fully compatible with US Conec MTP products. The MPF308212SMZ-CA-3 is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship!

Features

  • Fiber Aggregation and Conversion Harness
  • Converts from 3xMPO8 fiber legs with female connectors to 2xMPO12 fiber legs with female connectors
  • 9/125um single mode
  • LSZH (Low-Smoke, Zero-Halogen) Jacket
  • Industry-Standard Yellow-colored jacket

Application

  • Data Centers/Enterprise Networking
  • Server connectivity
  • 40G and 100G Ethernet
  • Link Aggregation
  • Fiber Optimization
Supplier's Site
Fiber Ag Conv Harness, 3Xmpo8 (F) To 2Xmpo12 (F) L-Com - 23AK7720 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Ag Conv Harness, 3Xmpo8 (F) To 2Xmpo12 (F) L-Com
23AK7720
Fiber Ag Conv Harness, 3Xmpo8 (F) To 2Xmpo12 (F) L-Com 23AK7720
FIBER AG CONV HARNESS, 3XMPO8 (F) TO 2XMPO12 (F)

FIBER AG CONV HARNESS, 3XMPO8 (F) TO 2XMPO12 (F)

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number MPF308212SMZ-CA-3 23AK7720
Product Name Fiber Aggregation Conversion Harness, 3xMPO8 no pins to 2xMPO12 no pins, SMF 9/125um, LSZH Jacket, Yellow, 3 meter Fiber Ag Conv Harness, 3Xmpo8 (F) To 2Xmpo12 (F) L-Com
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Stacking Double Banana Plug Test Cable RG58C/U to XM Micro-Hook and Miniature Alligator - 1051XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details