L-com, Inc. Fiber Conversion Harness, 3xMPO8 no pins to 2xMPO12 no pins, SMF 9/125um, LSZH Jacket, Yellow, 5 meter MPF308212SMZ-5

Description
The L-com MPF308212SMZ-5 is a fiber conversion harness, which features a 3xMPO8 fiber legs with female connectors to 2xMPO12 fiber legs with female connectors The L-com MPF308212SMZ-5 multi-fiber conversion cables feature 9/125um single mode fiber, and LSZH Jacket, in industry-standard Yellow color. The MPF308212SMZ-5 harness enables network engineers to aggregate data links, as well as optimize their fiber utilization, eliminating unused fibers common in MPO-12 and MPO-8 deployments. The L-com MPF308212SMZ-5 fiber conversion harness is configured for consolidating of these lower-count connections to a common 24-fiber backbone. L-com's MPO connectors are fully compatible with US Conec MTP products. The MPF308212SMZ-5 is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship! Features Fiber Conversion Harness Converts from 3xMPO8 fiber legs with female connectors to 2xMPO12 fiber legs with female connectors 9/125um single mode LSZH (Low-Smoke, Zero-Halogen) Jacket Industry-Standard Yellow-colored jacket Application Data Centers/Enterprise Networking Server connectivity 40G and 100G Ethernet Link Aggregation Fiber Optimization
Description
The L-com MPF308212SMZ-5 is a fiber conversion harness, which features a 3xMPO8 fiber legs with female connectors to 2xMPO12 fiber legs with female connectors The L-com MPF308212SMZ-5 multi-fiber conversion cables feature 9/125um single mode fiber, and LSZH Jacket, in industry-standard Yellow color. The MPF308212SMZ-5 harness enables network engineers to aggregate data links, as well as optimize their fiber utilization, eliminating unused fibers common in MPO-12 and MPO-8 deployments. The L-com MPF308212SMZ-5 fiber conversion harness is configured for consolidating of these lower-count connections to a common 24-fiber backbone. L-com's MPO connectors are fully compatible with US Conec MTP products. The MPF308212SMZ-5 is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship! Features Fiber Conversion Harness Converts from 3xMPO8 fiber legs with female connectors to 2xMPO12 fiber legs with female connectors 9/125um single mode LSZH (Low-Smoke, Zero-Halogen) Jacket Industry-Standard Yellow-colored jacket Application Data Centers/Enterprise Networking Server connectivity 40G and 100G Ethernet Link Aggregation Fiber Optimization

Suppliers

Company
Product
Description
Supplier Links
Fiber Conversion Harness, 3xMPO8 no pins to 2xMPO12 no pins, SMF 9/125um, LSZH Jacket, Yellow, 5 meter - MPF308212SMZ-5 - L-com, Inc.
North Andover, MA, United States
Fiber Conversion Harness, 3xMPO8 no pins to 2xMPO12 no pins, SMF 9/125um, LSZH Jacket, Yellow, 5 meter
MPF308212SMZ-5
Fiber Conversion Harness, 3xMPO8 no pins to 2xMPO12 no pins, SMF 9/125um, LSZH Jacket, Yellow, 5 meter MPF308212SMZ-5
The L-com MPF308212SMZ-5 is a fiber conversion harness, which features a 3xMPO8 fiber legs with female connectors to 2xMPO12 fiber legs with female connectors The L-com MPF308212SMZ-5 multi-fiber conversion cables feature 9/125um single mode fiber, and LSZH Jacket, in industry-standard Yellow color. The MPF308212SMZ-5 harness enables network engineers to aggregate data links, as well as optimize their fiber utilization, eliminating unused fibers common in MPO-12 and MPO-8 deployments. The L-com MPF308212SMZ-5 fiber conversion harness is configured for consolidating of these lower-count connections to a common 24-fiber backbone. L-com's MPO connectors are fully compatible with US Conec MTP products. The MPF308212SMZ-5 is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship! Features Fiber Conversion Harness Converts from 3xMPO8 fiber legs with female connectors to 2xMPO12 fiber legs with female connectors 9/125um single mode LSZH (Low-Smoke, Zero-Halogen) Jacket Industry-Standard Yellow-colored jacket Application Data Centers/Enterprise Networking Server connectivity 40G and 100G Ethernet Link Aggregation Fiber Optimization

The L-com MPF308212SMZ-5 is a fiber conversion harness, which features a 3xMPO8 fiber legs with female connectors to 2xMPO12 fiber legs with female connectors The L-com MPF308212SMZ-5 multi-fiber conversion cables feature 9/125um single mode fiber, and LSZH Jacket, in industry-standard Yellow color. The MPF308212SMZ-5 harness enables network engineers to aggregate data links, as well as optimize their fiber utilization, eliminating unused fibers common in MPO-12 and MPO-8 deployments. The L-com MPF308212SMZ-5 fiber conversion harness is configured for consolidating of these lower-count connections to a common 24-fiber backbone. L-com's MPO connectors are fully compatible with US Conec MTP products. The MPF308212SMZ-5 is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship!

Features

  • Fiber Conversion Harness
  • Converts from 3xMPO8 fiber legs with female connectors to 2xMPO12 fiber legs with female connectors
  • 9/125um single mode
  • LSZH (Low-Smoke, Zero-Halogen) Jacket
  • Industry-Standard Yellow-colored jacket

Application

  • Data Centers/Enterprise Networking
  • Server connectivity
  • 40G and 100G Ethernet
  • Link Aggregation
  • Fiber Optimization
Supplier's Site
Fiber Conv Harness, 3Xmpo8 (F) To 2Xmpo12 (F) L-Com - 23AK7725 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Conv Harness, 3Xmpo8 (F) To 2Xmpo12 (F) L-Com
23AK7725
Fiber Conv Harness, 3Xmpo8 (F) To 2Xmpo12 (F) L-Com 23AK7725
FIBER CONV HARNESS, 3XMPO8 (F) TO 2XMPO12 (F)

FIBER CONV HARNESS, 3XMPO8 (F) TO 2XMPO12 (F)

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number MPF308212SMZ-5 23AK7725
Product Name Fiber Conversion Harness, 3xMPO8 no pins to 2xMPO12 no pins, SMF 9/125um, LSZH Jacket, Yellow, 5 meter Fiber Conv Harness, 3Xmpo8 (F) To 2Xmpo12 (F) L-Com
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Coaxial Test Cable RG58C/U to XL1 Mini-Hook and Alligator Clip - 1021XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details