The L-com MPF308212SMR-10 is a fiber conversion harness, which features a 3xMPO8 fiber legs with female connectors to 2xMPO12 fiber legs with female connectors The L-com MPF308212SMR-10 multi-fiber conversion cables feature 9/125um single mode fiber, and OFNR Jacket, in industry-standard Yellow color. The MPF308212SMR-10 harness enables network engineers to aggregate data links, as well as optimize their fiber utilization, eliminating unused fibers common in MPO-12 and MPO-8 deployments. The L-com MPF308212SMR-10 fiber conversion harness is configured for consolidating of these lower-count connections to a common 24-fiber backbone. L-com's MPO connectors are fully compatible with US Conec MTP products. The MPF308212SMR-10 is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship!
Features
Application
FIBER CONV HARNESS, 3XMPO8 (F) TO 2XMPO12 (F)
| L-com, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | MPF308212SMR-10 | 23AK7715 |
| Product Name | Fiber Conversion Harness, 3xMPO8 no pins to 2xMPO12 no pins, SMF 9/125um, OFNR Jacket, Yellow, 10 meter | Fiber Conv Harness, 3Xmpo8 (F) To 2Xmpo12 (F) L-Com |
| Cable Length | 32.81 ft (100 dm) |